location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MK221SBZ Labelling Tape (9mm) label-making tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MK221SBZ Labelling Tape (9mm)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M-K221SB
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 10:16:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother MK221SBZ Labelling Tape (9mm) label-making tape :
The long product name of Brother MK221SBZ Labelling Tape (9mm) label-making tape. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MK221SBZ M Tape Plastic Labelling Tape (9mm), Black on White Tape, 4 m
More>>>
Brother MK221SBZ Labelling Tape (9mm) label-making tape:
The official description of Brother MK221SBZ Labelling Tape (9mm) label-making tape as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Within some industries, large quantities of printing are required for certain busy periods, putting emphasis on high speed. For others, an extremely good resolution is paramount. Our tape technology has been designed with both of these requirements in mind.

Only by using Original Brother consumables can you enjoy the ongoing improvements and technical changes that occur regularly throughout the life of your product.

Short summary description Brother MK221SBZ Labelling Tape (9mm) label-making tape:
This short summary of the Brother MK221SBZ Labelling Tape (9mm) label-making tape data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MK221SBZ Labelling Tape (9mm), M Tape, PT-55 PT-80 PT-90

Long summary description Brother MK221SBZ Labelling Tape (9mm) label-making tape:
This is an auto-generated long summary of Brother MK221SBZ Labelling Tape (9mm) label-making tape based on the first three specs of the first five spec groups.

Brother MK221SBZ Labelling Tape (9mm). Type: M Tape, Compatibility: PT-55 PT-80 PT-90

Features
Type
M Tape
Features
Compatibility
PT-55 PT-80 PT-90
Country Distributor
United Kingdom 1 distributor(s)