location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Q1595B backup storage device Storage auto loader & library Tape Cartridge 400 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1595B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1595B
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 00:50:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE Q1595B backup storage device Storage auto loader & library Tape Cartridge 400 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage auto loader & library Tape Cartridge Black, White
  • - Number of slots (max): 1
  • - Native capacity: 400 GB Compressed capacity: 800 GB
Warranty: 3 Years
Long product name HPE Q1595B backup storage device Storage auto loader & library Tape Cartridge 400 GB :
The long product name of HPE Q1595B backup storage device Storage auto loader & library Tape Cartridge 400 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

800 GB, 2:1, SCSI, 3U
More>>>
Short summary description HPE Q1595B backup storage device Storage auto loader & library Tape Cartridge 400 GB:
This short summary of the HPE Q1595B backup storage device Storage auto loader & library Tape Cartridge 400 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE Q1595B, Storage auto loader & library, Tape Cartridge, Ultra 320 SCSI, LTO-3, Black, White, 400 GB

Long summary description HPE Q1595B backup storage device Storage auto loader & library Tape Cartridge 400 GB:
This is an auto-generated long summary of HPE Q1595B backup storage device Storage auto loader & library Tape Cartridge 400 GB based on the first three specs of the first five spec groups.

HPE Q1595B. Product type: Storage auto loader & library, Media type: Tape Cartridge, Standard interfaces: Ultra 320 SCSI. Native capacity: 400 GB, Compressed capacity: 800 GB, Drive device, buffer size: 128 MB. Burst transfer rate: 320 MB/s, Data transfer rate: 576 Gbit/s. Weight: 12,3 kg. Dimensions (WxDxH): 427 x 584 x 132 mm

Brand Image Product code Product Stock Price from
HPE

HPE StorageWorks Ultrium 960 Storage drive Tape Cartridge LTO 400 GB
(show image)
Q1539A StorageWorks Ultrium 960 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG576B StoreEver 3U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks Ultrium 960 External Tape Drive HP StorageWorks Ultrium 960 External Tape Drive
(show image)
Q1539B#ABA1071 StorageWorks Ultrium 960 External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks D2D2503i Backup System Storage auto loader & library Tape Cartridge
(show image)
EH945A StorageWorks D2D2503i Backup System 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks Ultrium 960 SCSI Internal Tape Drive HP StorageWorks Ultrium 960 SCSI Internal Tape Drive
(show image)
Q1538A#AC3 StorageWorks Ultrium 960 SCSI Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks Ultrium 960 Internal Tape Drive HP StorageWorks Ultrium 960 Internal Tape Drive
(show image)
Q1538A#ABB?HPTC StorageWorks Ultrium 960 Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks DAT 160 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge HP StorageWorks DAT 160 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG703A StorageWorks DAT 160 USB (1) in 1U Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks Ultrium 960 Internal Tape Drive HP StorageWorks Ultrium 960 Internal Tape Drive
(show image)
Q1538A#0D1?HPTC StorageWorks Ultrium 960 Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks DAT 160 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG703A StorageWorks DAT 160 USB (1) in 1U Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge
(show image)
AG576A StorageWorks 3U Rack-mount SAS Kit 0.00
(excl. VAT)
0 (incl. VAT)