location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ G2411HD computer monitor 61 cm (24") 1920 x 1080 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2411HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G2411HD
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ G2411HD computer monitor 61 cm (24") 1920 x 1080 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - 1920 x 1080 pixels 16:9
  • - 5 ms 300 cd/m² 1000:1
  • - 49 W
Long product name BenQ G2411HD computer monitor 61 cm (24") 1920 x 1080 pixels Black :
The long product name of BenQ G2411HD computer monitor 61 cm (24") 1920 x 1080 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G2411HD - 24.0" Wide; 1920 x 1080; 300 cd/㎡; 1000:1; 5/2 ms
More>>>
BenQ G2411HD computer monitor 61 cm (24") 1920 x 1080 pixels Black:
The official description of BenQ G2411HD computer monitor 61 cm (24") 1920 x 1080 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now, There’s a Perfect Full HD 16:9 Monitor for Everyone.
BenQ invites you to embrace the ultimate Full HD visual enjoyment that's tailored to complement your personal lifestyle – a full lineup of Full HD 16:9 LCD monitors made to fit your room and your budget perfectly. Here at BenQ, we believe that personal Full HD visual entertainment is the one true luxury that everyone should be able to own. So, indulge yourself in the world of Full HD digital entertainment – whether it's playing your newest PS3 games, watching your favorite Blu-ray DVDs, or sharing with your loved ones the cherished moments caught by your HD camcorder! With the BenQ Full HD 16:9 LCD monitors, everything is lookin' great!
-16:9 perfectly displays Full HD.
-16:10 stretches or distorts images to meet Full HD signal.
-16:9 allows you to enjoy the entire image.
-16:10 creates visual interference with the black bars.

BenQ Q-Pilot Gives You the Easiest Access to Adjusting Your Screen.
Cleverly designed to give you easy and simple access to customizing your display, the BenQ Q-Pilot allows you to set your ratio display, Senseye, as well as DCR modes through its colorful interface!

Senseye+Photo Image Technology Brings You the Most Optimized Images.
This exclusive technology gives you five pre-set modes fitting to your everyday viewing needs! What is more, you can now access them through the Q-Pilot – BenQ's very own on-screen display manager.

AMA (Advanced Motion Accelerator) Gives You the Best Visual Entertainment.
With the AMA on, you get the most true-to-life images without the delayed response.
With the AMA off, you get blurred images with annoying visual noise.

40000:1 DCR (Dynamic Contrast Ratio) Offers you the Finest Details.
With a dynamic contrast ratio of 40000:1 to give you splendid image details and clarity in darkened and complex motion pictures, everything becomes more vivid! To access this brilliant function, simply go to the Q-Pilot!

RoHS Compliance
BenQ do care about our living environment; all BenQ LCD monitors have RoHS certification (Restriction of the use of certain Hazardous Substances) The RoHS Directive stands for "the restriction of the use of certain hazardous substances in electrical and electronic equipment". This Directive bans the placing on the EU market of new electrical and electronic equipment containing more than agreed levels of lead, cadmium, mercury, hexavalent chromium, polybrominated biphenyl (PBB) and polybrominated diphenyl ether (PBDE) flame retardants.

Short summary description BenQ G2411HD computer monitor 61 cm (24") 1920 x 1080 pixels Black:
This short summary of the BenQ G2411HD computer monitor 61 cm (24") 1920 x 1080 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ G2411HD, 61 cm (24"), 1920 x 1080 pixels, 5 ms, Black

Long summary description BenQ G2411HD computer monitor 61 cm (24") 1920 x 1080 pixels Black:
This is an auto-generated long summary of BenQ G2411HD computer monitor 61 cm (24") 1920 x 1080 pixels Black based on the first three specs of the first five spec groups.

BenQ G2411HD. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
53,1 cm
Viewable size, vertical
29,9 cm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
1
Headphone connectivity
3.5 mm
HDCP
Yes
Ergonomics
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
49 W
Power consumption (PowerSave)
1 W
Weight & dimensions
Width (without stand)
570 mm
Depth (without stand)
183,9 mm
Height (without stand)
412,6 mm
Weight (without stand)
4,9 kg
Other features
TV tuner integrated
No
Monitor maximum video bandwidth
205 MHz
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:41:15
Uk has collected 6 expert reviews for BenQ G2411HD computer monitor 61 cm (24") 1920 x 1080 pixels Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
alphr.com
Updated:
2017-03-01 09:41:15
The BenQ G2411HD has the potential to be the real bargain of all the recent 24in TFTs we've seen. We say that because, at the time of writing, just a few select retailers had dwindling stock levels, so we can't be certain the sub-£150 price will hold u...
Bottom line Very cheap for such a competent, if sparsely featured, TFT...
83%
expertreviews.co.uk
Updated:
2017-03-01 09:41:15
BenQs G2411HD is the latest 16:9 ratio, 24in monitor to arrive in our labs. If you removed the badge, though, youd be hard pushed to tell it apart from Iiyamas E2407HDS (Whats New, Shopper 254). The two are almost identical on paper as well. The...
60%