location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec RAD-200 computer cooling system part/accessory Radiator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAD-200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAD-200
Category:
Accessories for hardware cooling devices, such as fans, which are used to reduce the heat produced by electronic components.
Computer Cooling System Parts & Accessories Check ‘Antec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 09:27:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Antec RAD-200 computer cooling system part/accessory Radiator
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Radiator
  • - Material: Aluminium
  • - Black
Long product name Antec RAD-200 computer cooling system part/accessory Radiator :
The long product name of Antec RAD-200 computer cooling system part/accessory Radiator. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RAD-200 - 200mm Radiator for the Twelve Hundred, aluminum, 0.323L / 323 cc, 618g, black
More>>>
Short summary description Antec RAD-200 computer cooling system part/accessory Radiator:
This short summary of the Antec RAD-200 computer cooling system part/accessory Radiator data-sheet is auto-generated and uses the product title and the first six key specs.

Antec RAD-200, Radiator, Aluminium, Black, Twelve Hundred, 184 x 280 x 71 mm, 618 g

Long summary description Antec RAD-200 computer cooling system part/accessory Radiator:
This is an auto-generated long summary of Antec RAD-200 computer cooling system part/accessory Radiator based on the first three specs of the first five spec groups.

Antec RAD-200. Type: Radiator, Material: Aluminium, Product colour: Black. Dimensions (WxDxH): 184 x 280 x 71 mm, Weight: 618 g