location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFP 772dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y3Z54B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781724919 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:21:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 May 2019
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour printing is within every business’ budget with HP PageWide Technology. It delivers the lowest cost per colour page[1] for professional-quality results you expect from HP – an exceptional value you can rely on.
  • - Annoying interruptions and complex maintenance slow down printing and, ultimately, the pace of business. Avoid pauses in productivity with an HP PageWide Pro designed for maximum uptime – so you can count on reliable results day in and day out.
  • - HP Print Security isn’t just about securing printers. It’s about helping to secure your network with real-time threat detection, automated monitoring, and software validation – designed to detect and stop an attack as it happens.
  • - Saving resources is better for the planet and every business’ bottom line. Help keep costs low with the most efficient MFP in its class;[1] HP PageWide Technology uses less energy than any laser competitor[1] while delivering high performance.
Warranty: One-year, on-site warranty, service and support; One-year technical phone support, chat, and e-mail
Long product name HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm :
The long product name of HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP PageWide Pro 772dn Multifunction Printer, Thermal Inkjet, 55ppm, A3, 1500MHz, 1536MB, 4.3" CGD
More>>>
HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm:
The official description of HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business moves fast, and slowing down means falling behind. It’s why HP built the next generation of HP PageWide Pro – to power productivity with an efficient wireless MFP that delivers the lowest colour cost,[1] maximum uptime, and strong security.

Short summary description HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm:
This short summary of the HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide MFP 772dn, Thermal inkjet, Colour printing, 2400 x 1200 DPI, A3, Direct printing, White

Long summary description HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm:
This is an auto-generated long summary of HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm based on the first three specs of the first five spec groups.

HP PageWide MFP 772dn. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 55 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Direct printing. Product colour: White

The lowest cost for colour[1]

Get the quality you expect with HP PageWide Technology that delivers the lowest cost per colour page.[1]
Print more pages and replace cartridges less often with optional high-yield cartridges.[2]
Print even faster – and save even more per page – by setting this printer to General Office mode.[3]
Help keep energy costs down with the most efficient MFP in its class.[4]

Minimal interruptions. Maximum uptime.

Minimise interruptions with an HP PageWide Pro designed for the least maintenance in its class.[5]
Wait less, do more with HP's best-in-class speeds – as fast as 55 ppm in colour and black-and-white.[6]
Print Microsoft® Word and PowerPoint® files with a USB port that quickly recognises, formats, and prints.[7]
Organise, staple, and collate documents with in-line finishing that helps you save time and look professional.

Strong security designed to detect and stop attacks

A suite of embedded security features help protect your printer from being an entry point for attacks.
Help ensure the security of confidential information. Enter a PIN at the device to retrieve your print job.
Easily set configuration policies and automatically validate settings for every HP printer in your fleet.[8]
Prevent potential attacks and take immediate action with instant notification of security issues.

Designed with the environment in mind

Conserve resources with an HP PageWide Pro designed to use less energy than any laser MFP in its class.[1]
This MFP meets rigorous standards for ISO class 5 cleanrooms – perfect for sensitive environments.
Help reduce your impact. Count on easy cartridge recycling at no charge through HP Planet Partners.[9]
Keep noise to a minimum with an MFP designed to be quiet. Place it near people without disrupting work.

Printing
Duplex printing mode
Auto
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
55 ppm
Print speed (colour, normal quality, A4/US Letter)
55 ppm
Duplex print speed (ISO/IEC 24734) mono
24 ipm
Duplex print speed (ISO/IEC 24734) colour
24 ipm
Time to first page (black, normal)
8,25 s
Time to first page (colour, normal)
8,25 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
55 cpm
Copy speed (colour, normal quality, A4)
55 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File, PC, USB
Scan speed (black)
50 inch/min
Scan speed (colour)
50 inch/min
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
5 sec/page
Modem speed
33,6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
2500 - 15000 pages per month
Maximum duty cycle *
75000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PCLm, PJL, PostScript 3
Input & output capacity
Total number of input trays *
3
Total input capacity *
1200 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Maximum input capacity
5200 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Lightweight paper, Matte paper, Photo paper, Plain paper, Pre-printed, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
Non-ISO print media sizes
Executive, Ledger (media size), Letter, Oficio, Statement
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0
Direct printing *
Yes
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
1536 MB
Built-in processor
Yes
Processor frequency
1500 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (copying)
50 dB
Sound pressure level (scanning)
50 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
10,9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
70 W
Power consumption (ready)
21 W
Power consumption (sleep)
2 W
Power consumption (off)
0,25 W
Energy Star Typical Electricity Consumption (TEC)
1,38 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
Blue Angel, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
598 mm
Depth
531 mm
Height
572 mm
Weight
59,5 kg
Technical details
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:43:13
Uk has collected 1 expert review for HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Polska 1 distributor(s)
Disclaimer HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm:
Disclaimer

[1] Energy claim based on TEC data reported on energystar.gov as of February 2018. Data normalised to determine energy efficiency of in-class A3 colour laser printers and MFPs with published speeds of 20 to 80 ppm, excluding other HP PageWide products. Subject to device settings. Actual results may vary.
[2] High-yield cartridges are not included in printer purchase; purchase separately. Learn more at hp.com/go/learnaboutsupplies.
[3] Comparison based on printing in Professional mode.
[4] Lowest cost per colour page claim applies to devices that are not sold under contract: Comparison of HP PageWide A3 devices with the majority of in-class colour ink/laser MFPs (€2,820-€7,049) and colour ink/laser single function printers (€1,410-€2,819) as of January/February 2017; market share as reported by IDC as of Q4 2016. Cost per page (CPP) reported by gap intelligence Pricing & Promotions Report January/February 2017; comparisons for devices/supplies not sold under contract are based on published specifications of the manufacturers’ highest-capacity cartridges, inclusive of long life consumables and page yield. Average HP yield based on ISO/IEC 24711 and continuous printing in default mode. Actual yield varies based on content of printed pages and other factors. For more information, see hp.com/go/learnaboutsupplies and hp.com/go/PageWideClaims.
[5] Fewer service parts claim based on HP analysis of leading in-class A3 colour laser printers and MFPs as of February 2018; calculations use publicly available and/or published manufacturer rated yields for long-life consumables and assume 600,000 pages printed (using a 60% black/40% colour ratio). Learn more at hp.com/go/pagewideclaims.
[6] Comparison of HP PageWide A3 devices with leading in-class colour ink/laser MFPs (€2,820-€11,199), and colour ink/laser single function printers (€1,410-€4,599) as of February 2018; market share as reported by IDC as of Q3 2017, excluding other HP PageWide products. HP PageWide speeds based on General Office mode and exclude first page. Learn more at hp.com/go/printerspeeds.
[7] Feature works with Microsoft® Word and PowerPoint® 2003 and later. Only Latin language fonts are supported.
[8] Requires separate purchase. For details, see hp.com/go/securitymanager.
[9] Program availability varies. For more information, visit hp.com/recycle.