location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet C4193A Magenta Original Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet C4193A Magenta Original Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4193A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698229149 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2024 06:22:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Color LaserJet C4193A Magenta Original Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - What's in the box: 1 Cartridge
Long product name HP Color LaserJet C4193A Magenta Original Toner Cartridge :
The long product name of HP Color LaserJet C4193A Magenta Original Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet C4193A Magenta Original Toner Cartridge
More>>>
HP Color LaserJet C4193A Magenta Original Toner Cartridge:
The official description of HP Color LaserJet C4193A Magenta Original Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Printing supplies for the HP Color LaserJet 4500 and 4550 Printer series include the toner cartridges, drum kit, transfer kit, and fuser kit. These supplies are designed to work precisely with the printer for optimum output and reliability.

Short summary description HP Color LaserJet C4193A Magenta Original Toner Cartridge:
This short summary of the HP Color LaserJet C4193A Magenta Original Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet C4193A Magenta Original Toner Cartridge, 6000 pages, Magenta, 1 pc(s)

Long summary description HP Color LaserJet C4193A Magenta Original Toner Cartridge:
This is an auto-generated long summary of HP Color LaserJet C4193A Magenta Original Toner Cartridge based on the first three specs of the first five spec groups.

HP Color LaserJet C4193A Magenta Original Toner Cartridge. Colour toner page yield: 6000 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet 4500
Quantity per pack *
1 pc(s)
Colour toner page yield *
6000 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
HP
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
421,9 mm
Depth
149,1 mm
Height
157 mm
Weight
740 g
Packaging data
Package width
421,9 mm
Package depth
149,1 mm
Packaging data
Package height
157 mm
Package weight
1,04 kg
Other features
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
1183,64 x 990,6 x 1097,28 mm
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1200 x 800 x 1109 mm
Maximum number of stacking cartons
24 pc(s)
Master (outer) cases per pallet layer (EU)
13 pc(s)
Pallet weight
132,45 g
EUR-pallet weight
106 g
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
13 pc(s)
Number of cartons per pallet
78 pc(s)
Quantity per pallet
78 pc(s)
Quantity per EUR-pallet
78 pc(s)
Country Distributor
México 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)