Philips logo

Philips Pure Essentials Collection HR1377/90 blender 1,5 L Immersion blender 700 W Black, Red

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139130
Info modified on:
12 Apr 2024, 16:51:37
Bullet Points Philips Pure Essentials Collection HR1377/90 blender 1,5 L Immersion blender 700 W Black, Red:
  • - 1.5 L food processor accessory
  • - Multiple speeds and turbo
  • - Turbo button
  • - High-quality metal disc
  • - Quick and easy assembly
  • - Chopping accessory
  • - Dishwasher-safe accessories
  • - Ellipse shape feeding tube
  • - Slicing and shredding accessory
  • - Whisk accessory
Long product name Philips Pure Essentials Collection HR1377/90 blender 1,5 L Immersion blender 700 W Black, Red:

Philips Pure Essentials Collection Hand blender

Philips Pure Essentials Collection HR1377/90 blender 1,5 L Immersion blender 700 W Black, Red:

Powerful 700 w motor and food processor accessory


More power for optimal versatility
Fresh, quality food is something any home chef appreciates. But you don’t have to be a culinary professional to produce it. With the new Philips hand blender HR1377/90, you can achieve professional results in your own kitchen!

Short summary description Philips Pure Essentials Collection HR1377/90 blender 1,5 L Immersion blender 700 W Black, Red:

Philips Pure Essentials Collection HR1377/90, Immersion blender, 1,5 L, 1,3 m, 700 W, Black, Red

Long summary description Philips Pure Essentials Collection HR1377/90 blender 1,5 L Immersion blender 700 W Black, Red:

Philips Pure Essentials Collection HR1377/90. Bowl capacity: 1,5 L. Type: Immersion blender, Product colour: Black, Red, Cord length: 1,3 m. Housing material: Stainless steel, Shaft material: Stainless steel, Blade material: Stainless steel. Power: 700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Beaker with lid: 1 L

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.