location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTY UK English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Fit Wireless Desktop - UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K75230UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252512169
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:43:11
The date of the most recent change of this product data-sheet in Icecat.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTY UK English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Low-profile, full-size keyboard provides multimedia keys for enhanced productivity and quick access to frequently used applications and files
  • - Ambidextrous mouse is designed to provide all-day comfort for the right or left hand and provides an optical sensor with 1200 DPI for precise control
  • - 2.4GHz USB receiver provides a reliable wireless connection up to 10 metres for the keyboard and mouse
  • - Professional design offers smooth, low-profile keys to make typing more efficient and comfortable
  • - Secure wireless connection protects sensitive data from potential hackers using AES 128-bit encryption technology
  • - Spill-proof keyboard resistant to coffee, water and other liquids
  • - Plug & Play allows you to plug the receiver into your computer’s USB port and immediately start using your keyboard and mouse
  • - Optimised for your Windows 11 keyboard and mouse needs.
Warranty: 3 years
Long product name Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTY UK English Black :
The long product name of Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTY UK English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro Fit Wireless Desktop - UK
More>>>
Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTY UK English Black:
The official description of Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTY UK English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Kensington Pro Fit® Low-Profile Wireless Desktop Set is a reliable solution for the professional workstation. Providing a full-size, spill-proof keyboard with multimedia keys, a comfortable ambidextrous mouse and AES encryption, the Pro Fit Low-Profile Wireless Desktop Set supports a clutter-free and secure workstation.

Low-profile, full-size keyboard provides multimedia keys for enhanced productivity and quick access to frequently used applications and files
Ambidextrous mouse is designed to provide all-day comfort for the right or left hand and provides an optical sensor with 1200 DPI for precise control
2.4GHz USB receiver provides a reliable wireless connection up to 10 metres for the keyboard and mouse
Professional design offers smooth, low-profile keys to make typing more efficient and comfortable
Secure wireless connection protects sensitive data from potential hackers using AES 128-bit encryption technology
Spill-proof keyboard resistant to coffee, water and other liquids
Plug & Play allows you to plug the receiver into your computer’s USB port and immediately start using your keyboard and mouse
Optimised for your Windows 11 keyboard and mouse needs.

Short summary description Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTY UK English Black:
This short summary of the Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTY UK English Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Pro Fit, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTY UK English Black:
This is an auto-generated long summary of Kensington Pro Fit keyboard Mouse included Office RF Wireless QWERTY UK English Black based on the first three specs of the first five spec groups.

Kensington Pro Fit. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Office. Product colour: Black. Mouse included

Low-profile, full-size keyboard
Low-profile, full-size keyboard

Transfer from a laptop or notebook keyboard to a more comfortable set-up offering a number pad, directional keys andmultimedia keys you can use to access frequently used applications like your browser and email, as well as My Computer or This PC (Win10).

Ambidextrous Mouse
Ambidextrous Mouse

Comfort and precision to enhance your productivity. Ergonomically designed to provide all-day comfort for your right or left hand and provides an optical sensor with 1200 DPI for precise control.

2.4GHz USB receiver
2.4GHz USB receiver

Provides a reliable wireless connection up to 10 metres for the keyboard and mouse.

Professional Design
Professional Design

Offers smooth, low-profile keys to make typing more efficient and comfortable.

Secure Wireless Technology
Secure Wireless Technology

Adopted by the U.S. government as the encryption standard, the AES 128-bit encryption protects your sensitive data from potential hackers.

Spill-Proof Keyboard
Spill-Proof Keyboard

A sealed membrane design lets liquids run through without damaging your keyboard’s electronics. Resistant to everything from coffee to water, this keyboard can be easily cleaned after a spill and continue to be used.

Plug & Play
Plug & Play

Simply plug the receiver into your computer’s USB port to experience the benefits of a secure and clutter-free desktop.

Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:02:59
Uk has collected 3 expert reviews for Kensington Pro Fit Wireless Desktop - UK and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
theregister.co.uk
Updated:
2019-12-02 08:02:55
The dongle is memory-key size, but isn't a problem and there's a battery indicator too. For the low price of £25, it comes with a pretty good mouse as well. So if you're looking for a cheap keyboard and don't fancy the throw-away option that PC World has on offer, spend an extra tenner...
90%
expertreviews.co.uk
Updated:
2019-12-02 08:02:55
With a curved design, the Kensington Pro Fit keyboard looks impressive. A selection of shortcut keys is located along the top, while large volume control buttons are on the left edge. The keys have a slightly smaller-than-average surface area, which do...
Bottom line The keyboard takes a bit of getting used to, but this is a comfortable desktop set at a very good price...
80%
webuser.co.uk
Updated:
2019-12-02 08:02:59
If you want to go wireless on a budget, try this keyboard-and-mouse set from Kensington. The keyboard is a bit spongy and the mouse somewhat light and plastic-feeling, but it's an adequate combination for such a keen price. The keyboard has buttons tha...
80%
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
United Kingdom 9 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)