Creative Labs logo

Creative Labs SB Audigy 4 Bulk 24Bit 7.1 Internal 7.1 channels PCI

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12514
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2-year limited hardware warranty
Long product name Creative Labs SB Audigy 4 Bulk 24Bit 7.1 Internal 7.1 channels PCI:

Sound Blaster Audigy 4 Bulk 24 bit/192 kHz 7.1

Short summary description Creative Labs SB Audigy 4 Bulk 24Bit 7.1 Internal 7.1 channels PCI:

Creative Labs SB Audigy 4 Bulk 24Bit 7.1, 7.1 channels, Internal, 24 bit, 106 dB, PCI

Long summary description Creative Labs SB Audigy 4 Bulk 24Bit 7.1 Internal 7.1 channels PCI:

Creative Labs SB Audigy 4 Bulk 24Bit 7.1. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 106 dB. Host interface: PCI. Compatibility: PCs. Bundled software: - User's Guide - Drivers - Creative Software Suite. Minimum RAM: 128 MB, Minimum processor: Intel Pentium III / Celeron 800MHz / AMD 1 GHz

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.