Eminent logo

Eminent EM6060 power adapter/inverter Indoor Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104580
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
2-Year
Long product name Eminent EM6060 power adapter/inverter Indoor Black:

Power Supply 12V

Eminent EM6060 power adapter/inverter Indoor Black:

For surveillance camera and infrared illuminator

- Power supply for surveillance camera and IR illuminator.
- Easy plug, fits on all Eminent surveillance cameras.
- Suitable for EM6025, EM6027, EM6029 and EM6058.
- High efficiency switching power supply.
- Accessible helpdesk.

Short summary description Eminent EM6060 power adapter/inverter Indoor Black:

Eminent EM6060, Camera, Indoor, 100-240 V, 50/60 Hz, 12 V, 1 A

Long summary description Eminent EM6060 power adapter/inverter Indoor Black:

Eminent EM6060. Purpose: Camera, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Package width: 102 mm, Package depth: 73 mm, Package height: 31 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.