Nokia logo

Nokia E71 5,99 cm (2.36") 1500 mAh Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75576
Info modified on:
27 Feb 2024, 15:01:27
Long product name Nokia E71 5,99 cm (2.36") 1500 mAh Silver:

Nokia E71 Silver, EGSM 850/900/1800/1900, WCDMA 900/2100, WLAN IEEE 802.11b/g, TFT 2.36".

Short summary description Nokia E71 5,99 cm (2.36") 1500 mAh Silver:

Nokia E71, 5,99 cm (2.36"), 320 x 240 pixels, Silver

Long summary description Nokia E71 5,99 cm (2.36") 1500 mAh Silver:

Nokia E71. Display diagonal: 5,99 cm (2.36"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product colour: Silver. Weight: 127 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.