location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPod mini 4Gb Blue UK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPod
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPod mini 4Gb Blue UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9802B/A
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPod mini 4Gb Blue UK
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hard disk drive 4 GB
  • - LCD 4,24 cm (1.67")
  • - Line-in Line-out
  • - Continuous audio playback time: 18 h Lithium-Ion (Li-Ion)
Warranty: 1 year
Long product name Apple iPod mini 4Gb Blue UK :
The long product name of Apple iPod mini 4Gb Blue UK. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Apple iPod mini 4Gb Blue UK
More>>>
Short summary description Apple iPod mini 4Gb Blue UK:
This short summary of the Apple iPod mini 4Gb Blue UK data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPod mini 4Gb Blue UK, 4 GB, LCD, 103 g

Long summary description Apple iPod mini 4Gb Blue UK:
This is an auto-generated long summary of Apple iPod mini 4Gb Blue UK based on the first three specs of the first five spec groups.

Apple iPod mini 4Gb Blue UK. Total storage capacity: 4 GB. Display: LCD. Continuous audio playback time: 18 h. Weight: 103 g

Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 02:12:28
Uk has collected 14 expert reviews for Apple iPod mini 4Gb Blue UK and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
webuser.co.uk
Updated:
2014-08-29 02:12:28
With acres of press coverage and over four million Google hits, the iPod Mini certainly needs no introduction. It has quickly become the standard for medium-capacity MP3 players... more...
Bottom line Where the Mini reigns supreme is in its simplicity: no other player comes close for sheer user-friendliness, from its logical menu system to the automatic synchronisation with iTunes when you connect it to your PC or Mac. The exclusive compatibility wi...
92%
goodgearguide.com.au
Updated:
2014-08-29 02:12:28
With its streamlined, colourful design and easy-to-use click wheel, Apples original iPod mini established itself as a head turner. The second-generation, 6GB mini upholds the tradition--except this time, youll be wowed not just by the minis looks, b...
90%
Zdnet.com.au
Updated:
2014-08-29 02:12:28
Upside: For the same price as the original iPod Mini, youll get an extra 2GB of storage -- a 50 percent increase. Whats more, iPod Minis in the smaller 4GB flavour will become AU$100 cheaper. In a small but welcome cosmetic change, the new pink, blue...
0%
Brand Image Product code Product Stock Price from
Apple

Apple iPod mini 4Gb Silver British
(show image)
M9800B/A iPod mini 4Gb Silver British 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod mini 4Gb Green UK
(show image)
M9806B/A iPod mini 4Gb Green UK 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod NL 20GB White
(show image)
MA079NF/A iPod NL 20GB 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod mini 4GB Blue
(show image)
M9802TN/A iPod mini 4GB Blue 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod mini 4GB Green
(show image)
M9806TN/A iPod mini 4GB Green 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod mini 4GB Pink
(show image)
M9804TN/A iPod mini 4GB Pink 0.00
(excl. VAT)
0 (incl. VAT)