location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Creative Zen Nano Plus 0,512 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Creative Zen Nano Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF163200079
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:25:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs Creative Zen Nano Plus 0,512 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Firmware upgradeable
  • - Flash memory 0,512 GB
  • - LCD 96 x 32 pixels
  • - Audio formats supported: MP3 Headphone connectivity: 3.5 mm
  • - 90 dB
  • - FM radio Voice recording
  • - Line-in
  • - Continuous audio playback time: 18 h AAA Alkaline
Warranty: 1 year
Long product name Creative Labs Creative Zen Nano Plus 0,512 GB :
The long product name of Creative Labs Creative Zen Nano Plus 0,512 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Creativ Zen Nano Plus
More>>>
Short summary description Creative Labs Creative Zen Nano Plus 0,512 GB:
This short summary of the Creative Labs Creative Zen Nano Plus 0,512 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Creative Zen Nano Plus, 0,512 GB, LCD, FM radio, 34 g

Long summary description Creative Labs Creative Zen Nano Plus 0,512 GB:
This is an auto-generated long summary of Creative Labs Creative Zen Nano Plus 0,512 GB based on the first three specs of the first five spec groups.

Creative Labs Creative Zen Nano Plus. Total storage capacity: 0,512 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 18 h. Weight: 34 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 13:11:48
Uk has collected 22 expert reviews for Creative Labs Creative Zen Nano Plus 0.512 GB and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-13 13:11:45
Creatives competitor to Apples iPod Shuffle is excellent value. It comes with a screen and FM radio. Battery life from AAA cells is good, but its a shame theres no rechargeable battery. The player has few controls but we found them intuitive. It...
100%
itreviews.com
Updated:
2013-11-13 13:11:45
tiny 512MB WMA and MP3 music player: Creative offers its flash memory Zen Nano Plus music player in three capacities (256MB, 512MB and 1GB) and a choice of colours including black and white, however we reckon our white 512MB sample was more like...
0%
T3.com
Updated:
2013-11-13 13:11:46
From iPod-style white to fire-engine red, this chic players available in 10 different colours.Its kitted out with quite a small display, but thanks to the combination of a simple rocker switch and cleverly laid-out menus, taking control is a cinch...
Good Easy to use, Looks good, Lots of colour choices...
Bad Comparatively short battery life, Small display...
Bottom line A user-friendly player, but the battery life isnt long enough to really impress.
60%
pcadvisor.co.uk
Updated:
2013-11-13 13:11:46
As a result of a glitch in the magazine production process (namely a reviews editor losing it on his desk), this dinky player was beaten to the pages of by its iPod namesake. Dont be fooled, though: Creative was the first to use the Nano moniker...
Bottom line Creative shows, once again, it owns the space it created – the Nano Plus is a worthy successor to the firms tradition in this form factor. The lack of a built-in USB plug is a slight niggle, but everything else is above par. Creative probably wont g...
80%
goodgearguide.com.au
Updated:
2013-11-13 13:11:48
Creatives matchbox-size Zen Nano Plus is in direct competition with Apples iPod Shuffle. If you can look beyond the iPods fashion appeal, the Zen Nano Plus is much more versatile. Creative has crammed as many features as it can into a device about t...
70%
Country Distributor
United Kingdom 1 distributor(s)