APC logo

APC KVM SUN Cable VGA - 12 ft (3.6 m) KVM cable Black 3,66 m

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134113
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 years repair or replace
Long product name APC KVM SUN Cable VGA - 12 ft (3.6 m) KVM cable Black 3,66 m:

KVM SUN Cable VGA - 12 ft (3.6 m)

APC KVM SUN Cable VGA - 12 ft (3.6 m) KVM cable Black 3,66 m:

RackMount KVM Features:

Availability

Out-of-band management
Troubleshoot servers and diagnose problems in lieu of a working operating system with POST and BIOS-level access to servers.

Remote device management
Access servers in remote locations with IP KVM solutions, reducing time and cost spent locating IT staff to fix problems.

Agility

Scalable architecture
Cascade multiple KVM switches for a modular solution that supports multiple platforms, improving flexibility and simplifying future expansion.

Multi-platform Support
Windows, Sun, Unix and Linux compatible.

Hot Pluggable Operation
Add or remove servers without having to power off the switch.

Total Cost of Ownership

Occupies 1U of rack space
Conserve valuable rack space in the data center.

Short summary description APC KVM SUN Cable VGA - 12 ft (3.6 m) KVM cable Black 3,66 m:

APC KVM SUN Cable VGA - 12 ft (3.6 m), 3,66 m, Black, KVM, VGA

Long summary description APC KVM SUN Cable VGA - 12 ft (3.6 m) KVM cable Black 3,66 m:

APC KVM SUN Cable VGA - 12 ft (3.6 m). Cable length: 3,66 m, Product colour: Black, Compatible products: KVM. Connector(s): VGA

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.