location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pisa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pisa XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17646
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126176467
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2022 15:57:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Pisa XL:
This short summary of the Pisa XL data-sheet is auto-generated and uses the product title and the first six key specs.

Pisa XL, 5 yr(s), Multicolour

Long summary description Pisa XL:
This is an auto-generated long summary of Pisa XL based on the first three specs of the first five spec groups.

Pisa XL. Recommended age (min): 5 yr(s), Minimum number of players: 2, Maximum number of players: 4, Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age group *
Child
Suggested gender *
Boy/Girl
Recommended age (min) *
5 yr(s)
Minimum number of players *
2
Maximum number of players *
4
Playing time
20 min
Country of origin
China
Release date (DD/MM/YYYY)
25,07,2012
Learning & training skills
Learning & training skills
Memory training, Motor skills training, Colours learning
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
350 mm
Package depth
160 mm
Package height
320 mm
Package weight
1,22 kg
Packaging data
Package volume
17920 cm³
Package type
Box
Logistics data
Quantity per intermodal container (20ft)
1434 pc(s)
Quantity per intermodal container (40ft)
2910 pc(s)
Number of layers per pallet
2 pc(s)
Quantity per pallet layer
6 pc(s)
Quantity per pallet
72 pc(s)
Master (outer) case width
365 mm
Master (outer) case length
500 mm
Master (outer) case height
655 mm
Quantity per master (outer) case
6 pc(s)
Master (outer) case weight
7,92 kg
Master (outer) case volume
119538 cm³
Pallet height
2 m
Pallet weight
95 kg