location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint FA2 530 H BL HA 66 L A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FA2 530 H BL HA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
859991001350 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8050147001356
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 19:09:32
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Daily Reference Guide (6.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hotpoint FA2 530 H BL HA 66 L A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 66 L Black
  • - Convection cooking Grill
  • - Number of cooking programs: 8
  • - Self-cleaning Hydrolytic
  • - Control type: Rotary
  • - Energy efficiency class: A
Long product name Hotpoint FA2 530 H BL HA 66 L A Black :
The long product name of Hotpoint FA2 530 H BL HA 66 L A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Built-in, 66L, A Class, 2750W, Grill 1500W, Mechanical, Timer, 220-240V, 50/60Hz, 27.1kg, Black
More>>>
Short summary description Hotpoint FA2 530 H BL HA 66 L A Black:
This short summary of the Hotpoint FA2 530 H BL HA 66 L A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint FA2 530 H BL HA, Medium, Electric, 66 L, 66 L, Multitech, 1500 W

Long summary description Hotpoint FA2 530 H BL HA 66 L A Black:
This is an auto-generated long summary of Hotpoint FA2 530 H BL HA 66 L A Black based on the first three specs of the first five spec groups.

Hotpoint FA2 530 H BL HA. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 66 L. Appliance placement: Built-in, Product colour: Black, Control type: Rotary. Timer type: Mechanical, Timer duration: 1 min. Energy efficiency class: A, Energy consumption (conventional): 0,79 kWh, Energy consumption (forced convection): 0,88 kWh. Lamps quantity: 1 lamp(s)

Oven
Number of ovens *
1
Oven size *
Medium
Oven type *
Electric
Oven cooking method
Multitech
Total oven(s) interior capacity *
66 L
Oven net capacity *
66 L
Top and bottom heating
Yes
Fast heat
No
Grill *
Yes
Grill power
1500 W
Fan grill function
Yes
Convection cooking *
Yes
Microwave cooking *
No
Steam cooking *
No
Conventional cooking
Yes
Rotisserie
No
Oven defrost function *
No
Reheat function *
Yes
Keep warm function *
No
Pizza making function *
No
Number of cooking programs
8
Self-cleaning *
Yes
Cleaning type
Hydrolytic
Cleaning technology
Hydrolytic
Design
Appliance placement *
Built-in
Product colour *
Black
Interior material
Enamel
Control type *
Rotary
Control position
Front
Built-in display *
No
Door hinge
down
Door material
Glass
Number of glass door panels
2
Cool door
Yes
Number of grids
1
Cord length
1 m
Certification
CE
Ergonomics
Timer type
Mechanical
Timer duration
1 min
Easy to clean
Yes
Non-slip feet
Yes
Wi-Fi controlled *
No
Food probe
No
LED indicators
Yes
Child lock
No
Ergonomics
Ready alarm
No
On/off switch
Yes
Safety valve
No
Tangential cooling fan
Yes
Performance
Adjustable thermostat
Yes
Power
Energy efficiency class *
A
Energy efficiency scale
A+++ to D
Connected load
2750 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Current
13 A
Power plug type
No plug
Energy consumption (conventional) *
0,79 kWh
Energy consumption (forced convection) *
0,88 kWh
Bread machine
Bread making capability *
No
Lighting
Interior light
Yes
Lamps quantity
1 lamp(s)
Weight & dimensions
Width
595 mm
Depth
551 mm
Height
595 mm
Weight
27,1 kg
Installation compartment width *
56,8 cm
Installation compartment width (min)
56 cm
Installation compartment depth *
56 cm
Installation compartment height *
58,5 cm
Installation compartment height (min)
58,3 cm
Packaging data
Package width
640 mm
Package depth
650 mm
Package height
670 mm
Package weight
35 kg
Packaging content
Number of baking trays
1
Other features
On/off light
Yes
Warranty period
2 year(s)
Brand Image Product code Product Stock Price from
Hotpoint UHS53XS oven 96 L B Stainless steel Hotpoint UHS53XS oven 96 L B Stainless steel
(show image)
UHS53XS UHS53XS 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint UH53W S 96 L B White Hotpoint UH53W S 96 L B White
(show image)
UH53WS UH53W S 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint UH53K S 96 L B Black Hotpoint UH53K S 96 L B Black
(show image)
UH53KS UH53K S 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY56X oven 56 L Stainless steel Hotpoint SY56X oven 56 L Stainless steel
(show image)
SY56X SY56X 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY37X oven 56 L Stainless steel Hotpoint SY37X oven 56 L Stainless steel
(show image)
SY37X SY37X 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY36W oven 56 L White Hotpoint SY36W oven 56 L White
(show image)
SY36W SY36W 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY36X oven 56 L Stainless steel Hotpoint SY36X oven 56 L Stainless steel
(show image)
SY36X SY36X 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY89PG oven 56 L Stainless steel Hotpoint SY89PG oven 56 L Stainless steel
(show image)
SY89PG SY89PG 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY51X oven 56 L Stainless steel Hotpoint SY51X oven 56 L Stainless steel
(show image)
SY51X SY51X 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint UE47X2 oven 51 L Stainless steel Hotpoint UE47X2 oven 51 L Stainless steel
(show image)
UE47X2 UE47X2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)