location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 645 G3 AMD PRO A10 PRO A10-8730B Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 645 G3 Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1AH57AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781050438 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2018
Product end of life date
Bullet Points HP ProBook 645 G3 AMD PRO A10 PRO A10-8730B Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - AMD A10-8730B (2M Cache, 2.4 GHz)
  • - 35.6 cm (14") HD SVA (1366 x 768)
  • - 8GB (2133 MHz) DDR4-SDRAM (1 x 8 GB) & 500GB HDD
  • - Lithium-Ion (Li-Ion) battery
  • - 1.95 kg & 27 mm thin, USB C Thunderbolt port
Long product name HP ProBook 645 G3 AMD PRO A10 PRO A10-8730B Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver :
The long product name of HP ProBook 645 G3 AMD PRO A10 PRO A10-8730B Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD A10-8730B (2M Cache, 2.4 GHz), 8GB DDR4-SDRAM, 500GB HDD, 35.6 cm (14") HD 1366 x 768, AMD Radeon R5, DVD Super Multi, LAN, WLAN, WebCam, Windows 10 Pro 64-bit
More>>>
HP ProBook 645 G3 AMD PRO A10 PRO A10-8730B Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver:
The official description of HP ProBook 645 G3 AMD PRO A10 PRO A10-8730B Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet the diverse needs of your business.
Protect your existing IT investments with the cost effective HP ProBook 645 that integrates with your legacy devices and is equipped with the latest security and productivity features.

Let nothing stand in your way
Be productive in any situation. Experience the new features of Windows 10 Pro[1] on the powerful, touch[2] optional HP ProBook 645.

Cost effective configurations
Configure the right ProBook for each user’s needs with a wide range of features and configurable options.

Charge faster and go longer
Replace batteries less often and quickly recharge your HP ProBook 645 with an HP fast charging battery. You’ll get up to 90% battery life in just 90 minutes of charging[7].

Cut out the chatter
Help suppress ambient noise including keyboard clicks with HP Noise Cancellation software.

Give your speakers a boost
HP Audio Boost balances loudness and clarity, and enhances bass for improved speech quality.

Work without interruption
Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen3[4] firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.

Tested to go the distance
Stand up to the workload with a ProBook that is designed to pass MIL-STD 810G testing[8].

Proactively monitor and troubleshoot
Proactively monitor and troubleshoot IT-related issues[9].

Short summary description HP ProBook 645 G3 AMD PRO A10 PRO A10-8730B Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver:
This short summary of the HP ProBook 645 G3 AMD PRO A10 PRO A10-8730B Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 645 G3, AMD PRO A10, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description HP ProBook 645 G3 AMD PRO A10 PRO A10-8730B Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver:
This is an auto-generated long summary of HP ProBook 645 G3 AMD PRO A10 PRO A10-8730B Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

HP ProBook 645 G3. Product type: Laptop, Form factor: Clamshell. Processor family: AMD PRO A10, Processor model: PRO A10-8730B, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Utilize your existing IT infrastructure

Legacy features on the HP ProBook 645 like an optional optical drive[2], a standard VGA port, and an RJ-45 connection help you get the most out of your existing IT investments.

Create a full-featured experience

6th or 7th generation AMD APUs[3], robust DDR4 memory, and professional-grade peripheral devices like the HP UltraSlim dock[2] create a full-featured budget-friendly experience.

Strong security easily managed

Help protect and manage your PCs with business-class security and manageability solutions. TPM, HP BIOSphere Gen3[4] and HP Client Security Gen3[5] help guard data while global configuration across 180 countries simplifies management.

Business-ready collaboration

Impressive collaboration tools like Skype for Business[6], bi-directional HP Noise Cancellation Software, HP Audio Boost, and a 720p webcam make you ready for collaboration on the go.

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD PRO A10
Processor generation
6th Generation AMD PRO A10-Series
Processor model *
PRO A10-8730B
Processor cores
4
Processor boost frequency
3,3 GHz
Processor frequency *
2,4 GHz
Processor cache
2 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon R5
On-board graphics card model *
AMD Radeon R5
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Pro
Brand-specific features
HP 3D DriveGuard
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Security tools
HP Device Access Manager, HP BIOSphere, HP Secure Erase, HP Client Security Gen3
HP Software provided
HP Hotkey Support, HP Noise Cancellation, HP Velocity
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
340 mm
Depth
237 mm
Height
27 mm
Weight *
1,95 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Disclaimer HP ProBook 645 G3 AMD PRO A10 PRO A10-8730B Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] Sold separately or as an optional feature.
[3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[4] HP BIOSphere Gen3 features may vary depending on the PC platform and configurations.
[5] Requires Windows.
[6] Skype for business subscription required.
[7] Recharges the battery up to 90% within 90 minutes when the system is off or in standby mode when used with the power adapter provided with the notebook. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to System tolerance.
[8] MIL-STD testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[9] HP Touchpoint Manager requires purchase of a subscription and supports Android™, iOS and Windows 7 or higher operating systems and PCs, notebooks, tablets and smartphones from various manufacturers. Not available in all countries see www.hp.com/touchpoint for availability information.