location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Bunchems
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Alive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6027869 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988218631 show
Category:
Set of standardized pieces for the construction of a different models.
Building Toys Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:28:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bunchems Alive
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multicolour
  • - Suggested gender: Boy/Girl
  • - Recommended age (min): 4 yr(s)
  • - 693 g
More>>>
Short summary description Bunchems Alive:
This short summary of the Bunchems Alive data-sheet is auto-generated and uses the product title and the first six key specs.

Bunchems Alive, 4 yr(s), 693 g

Long summary description Bunchems Alive:
This is an auto-generated long summary of Bunchems Alive based on the first three specs of the first five spec groups.

Bunchems Alive. Recommended age (min): 4 yr(s). Package weight: 693 g

Features
Suggested gender
Boy/Girl
Recommended age group
Child
Recommended age (min) *
4 yr(s)
Weight
580 g
Product colour *
Multicolour
Country of origin
China
Power
Batteries required
Yes
Number of batteries supported
3
Weight & dimensions
Package weight
693 g
Package type
Box
Packaging content
Batteries included
No
Logistics data
Master (outer) case length
252 mm
Master (outer) case width
297,9 mm
Master (outer) case height
304 mm
Master (outer) case weight
2,08 kg
Master (outer) case net weight
1,75 kg
Quantity per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988218648
Number of layers per pallet
5 pc(s)
Quantity per intermodal container (20ft)
3547 pc(s)
Quantity per intermodal container (40ft)
7094 pc(s)
Harmonized System (HS) code
95,03,00,35,00