CLUB3D logo

CLUB3D CSV-1537 laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black

Data-sheet quality:
created/standardized by Icecat
Product views:
82071
Info modified on:
10 Aug 2024, 11:15:32
Bullet Points CLUB3D CSV-1537 laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:
  • - Portable Mini Docking
  • - Support for DisplayPort 1.2 video out UHD 4K60Hz, USB3.0
  • - USB C Upstream Charging
Long product name CLUB3D CSV-1537 laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:

Mini Dock USB Type-C to Displayport1.2 + USB3.0 + USB Type C Charging

CLUB3D CSV-1537 laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:

Description:
The SenseVision USB Type-C to DP1.2 + USB3.0 + Type-C Charging Mini Dock is a compact Mini Docking with DisplayPort™ 1.2 and USB outputs for your USB Type-C enabled laptop or Ultrabook. Add a 4K UHD monitor or TV with up to 3840x2160p UHD resolution through the DisplayPort™ 1.2 output while the USB 3.0 Type-A port allows you to use USB sticks, peripherals and HDD’s. It also offers a Type-C PD input which can charge your device with up to 60 Watts at the same time. Works with Mac OS, Microsoft Windows® and Chrome OS. For Video Signal the source device needs to support DisplayPort™ Alt Mode.
Features:
• Innovative portable design
• Folding USB Type-C host connector
• 1x DisplayPort™ 1.2
• 1x USB 3.0 Type-A port for Data*
• 1x USB Type-C for Charging, PD5V/3A.20V/3A
• Max resolution 4K UHD 3840x2160p @ 60Hz*
• Supports both DisplayPort™ and TMDS signal formats (DP++).
• Supports Mac OS, Windows and Chrome OS
•Requires Source Device to support DisplayPort™ Alt Mode for Type-C output.
*2 Lane DP Switch Supports 4K@30Hz and USB 3.0
*4 Lane DP Switch Supports 4K@60Hz and Only USB 2.0

Short summary description CLUB3D CSV-1537 laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:

CLUB3D CSV-1537, Wired, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB Type-A, Black, 3840 x 2160 pixels, Windows / Mac OSx / Thunderbolt 3

Long summary description CLUB3D CSV-1537 laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:

CLUB3D CSV-1537. Connectivity technology: Wired, Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB connector type: USB Type-A. Product colour: Black, Maximum digital resolution: 3840 x 2160 pixels, Compatibility: Windows / Mac OSx / Thunderbolt 3. Power source type: USB. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion,.... Width: 78 mm, Depth: 60 mm, Height: 19 mm

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.