location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TouchSmart IQ535uk Intel® Core™2 Duo P7450 55,9 cm (22") 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 1 TB HDD NVIDIA® GeForce® 9600M GS Windows Vista Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
IQ500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IQ535uk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NM926AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420871668 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Oct 2009
Product end of life date
Bullet Points HP TouchSmart IQ535uk Intel® Core™2 Duo P7450 55,9 cm (22") 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 1 TB HDD NVIDIA® GeForce® 9600M GS Windows Vista Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black 150 W
  • - Intel® Core™2 Duo P7450 2,13 GHz
  • - Touchscreen 55,9 cm (22") 1680 x 1050
  • - 4 GB DDR2-SDRAM
  • - 1 TB HDD Blu-Ray DVD Combo Card reader integrated
  • - NVIDIA® GeForce® 9600M GS 512 GB
  • - 640 x 480 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows Vista Home Premium 64-bit
Long product name HP TouchSmart IQ535uk Intel® Core™2 Duo P7450 55,9 cm (22") 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 1 TB HDD NVIDIA® GeForce® 9600M GS Windows Vista Home Premium Black :
The long product name of HP TouchSmart IQ535uk Intel® Core™2 Duo P7450 55,9 cm (22") 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 1 TB HDD NVIDIA® GeForce® 9600M GS Windows Vista Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo P7450 (3Mb, 2.13GHz), 4GB DDR2, 1TB SATA HDD, 22" 1680 x 1050, GeForce 9600M GS 512MB, Blu-ray combo, Gigabit Ethernet, 802.11 b/g/n, Windows Vista Home Premium 64-bit
More>>>
HP TouchSmart IQ535uk Intel® Core™2 Duo P7450 55,9 cm (22") 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 1 TB HDD NVIDIA® GeForce® 9600M GS Windows Vista Home Premium Black:
The official description of HP TouchSmart IQ535uk Intel® Core™2 Duo P7450 55,9 cm (22") 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 1 TB HDD NVIDIA® GeForce® 9600M GS Windows Vista Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Featuring Microsoft Windows Vista® Home Premium or Microsoft Windows Vista® Home Basic, the stylish all-in-one HP TouchSmart PC is an entertaining and engaging touch-enabled PC with a 22-inch display

Short summary description HP TouchSmart IQ535uk Intel® Core™2 Duo P7450 55,9 cm (22") 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 1 TB HDD NVIDIA® GeForce® 9600M GS Windows Vista Home Premium Black:
This short summary of the HP TouchSmart IQ535uk Intel® Core™2 Duo P7450 55,9 cm (22") 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 1 TB HDD NVIDIA® GeForce® 9600M GS Windows Vista Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP TouchSmart IQ535uk, 55,9 cm (22"), Intel® Core™2 Duo, 4 GB, 1 TB, Windows Vista Home Premium, Black

Long summary description HP TouchSmart IQ535uk Intel® Core™2 Duo P7450 55,9 cm (22") 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 1 TB HDD NVIDIA® GeForce® 9600M GS Windows Vista Home Premium Black:
This is an auto-generated long summary of HP TouchSmart IQ535uk Intel® Core™2 Duo P7450 55,9 cm (22") 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 1 TB HDD NVIDIA® GeForce® 9600M GS Windows Vista Home Premium Black based on the first three specs of the first five spec groups.

HP TouchSmart IQ535uk. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, Touchscreen. Processor family: Intel® Core™2 Duo, Processor frequency: 2,13 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 9600M GS. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows Vista Home Premium. Product colour: Black

Display
Display diagonal *
55,9 cm (22")
Display resolution *
1680 x 1050 pixels
Touchscreen *
Yes
Full HD
No
HD type *
Not supported
LED backlight
Yes
Native aspect ratio
16:10
Display brightness
300 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P7450
Processor cores
2
Processor threads
2
Processor frequency *
2,13 GHz
Processor cache
3 MB
Processor cache type
L2
Thermal Design Power (TDP)
25 W
Processor front side bus
1066 MHz
Processor socket
Socket 478
Processor lithography
45 nm
Processor operating modes
64-bit
Stepping
M0
Bus type
FSB
Processor codename
Penryn
Processor series
Intel Core 2 Duo P7000 Series
FSB Parity
No
Tjunction
90 °C
Number of Processing Die Transistors
410 M
CPU multiplier (bus/core ratio)
7,5
Processing Die size
107 mm²
Conflict-Free processor
No
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
5400 RPM
HDD interface
SATA
Optical drive type *
Blu-Ray DVD Combo
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 9600M GS
Discrete graphics card memory
512 GB
On-board graphics card model *
Not available
Audio
Built-in speaker(s) *
Yes
RMS rated power
8 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Camera resolution
640 x 480 pixels
Optical drive
Optical drive interface
SATA
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
5
Headphone outputs
1
Ports & interfaces
Microphone in
Yes
Firewire (IEEE 1394) ports
1
DC-in jack
Yes
RF ports quantity
1
S/PDIF out port
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Country of origin
China
Performance
Motherboard chipset
Intel® GM45 Express
Software
Operating system architecture
64-bit
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36734
Power
AC adapter power
150 W
Weight & dimensions
Width (with stand)
535 mm
Depth (with stand)
190 mm
Height (with stand)
433 mm
Weight (with stand)
11,3 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Remote control included
Yes
Other features
Storage drive interface
Serial ATA
TV tuner integrated
Yes