location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq CQ1859s 18.5 inch Diagonal Widescreen LCD Monitor computer monitor 47 cm (18.5") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq CQ1859s 18.5 inch Diagonal Widescreen LCD Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NY321AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962081990 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 338636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP Compaq CQ1859s 18.5 inch Diagonal Widescreen LCD Monitor computer monitor 47 cm (18.5") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 47 cm (18.5")
  • - 16:9
  • - 5 ms 600:1
Warranty: Limited one-year parts and repair labour(may vary depending on the country)
Long product name HP Compaq CQ1859s 18.5 inch Diagonal Widescreen LCD Monitor computer monitor 47 cm (18.5") Black :
The long product name of HP Compaq CQ1859s 18.5 inch Diagonal Widescreen LCD Monitor computer monitor 47 cm (18.5") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18.5" Widescreen LCD, 1366 x 768, 5 ms, 200 cd/m2, 600:1, D-sub
More>>>
HP Compaq CQ1859s 18.5 inch Diagonal Widescreen LCD Monitor computer monitor 47 cm (18.5") Black:
The official description of HP Compaq CQ1859s 18.5 inch Diagonal Widescreen LCD Monitor computer monitor 47 cm (18.5") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Computing made clearer. The Compaq CQ1859s Monitor offers 1366 x 768 resolution and a 600:1 contrast ratio so you can view your documents and multimedia content in full, crisp, clear detail.

- Clean, streamlined looks. The Compaq CQ1859s Monitor is designed to coordinate perfectly with Compaq PCs. Built in speakers save space and look neat and tidy. The tiltable stand makes sure you always get the best view.

- Get more out of your everyday computing. The 18.5" Compaq CQ1859s Monitor lets you display more of your documents and photos. The 16:9 widescreen format plays your favourite movies as they were meant to be seen.

Short summary description HP Compaq CQ1859s 18.5 inch Diagonal Widescreen LCD Monitor computer monitor 47 cm (18.5") Black:
This short summary of the HP Compaq CQ1859s 18.5 inch Diagonal Widescreen LCD Monitor computer monitor 47 cm (18.5") Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq CQ1859s 18.5 inch Diagonal Widescreen LCD Monitor, 47 cm (18.5"), LCD, 5 ms, Black

Long summary description HP Compaq CQ1859s 18.5 inch Diagonal Widescreen LCD Monitor computer monitor 47 cm (18.5") Black:
This is an auto-generated long summary of HP Compaq CQ1859s 18.5 inch Diagonal Widescreen LCD Monitor computer monitor 47 cm (18.5") Black based on the first three specs of the first five spec groups.

HP Compaq CQ1859s 18.5 inch Diagonal Widescreen LCD Monitor. Display diagonal: 47 cm (18.5"). Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 45°, Viewing angle, vertical: 50°. Product colour: Black

Display
Display diagonal *
47 cm (18.5")
Native aspect ratio *
16:9
Touchscreen *
No
Response time *
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
45°
Viewing angle, vertical
50°
Pixel pitch
0,300 x 0,300 mm
Vertical scan range
76
Display scanning frequency
48 to 76 Hz vertical, 24 to 83 kHz horizontal
Multimedia
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Plug and Play
Yes
Display tilt and swivel range
Tilt
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width (with stand)
512 mm
Depth (with stand)
112 mm
Height (with stand)
370 mm
Width (without stand)
512 mm
Depth (without stand)
112 mm
Height (without stand)
370 mm
Weight (without stand)
2,4 kg
Packaging data
Package weight
4 kg
Other features
Country of origin
China
Display
LCD
TV tuner integrated
No
Package dimensions (WxDxH)
512 x 112 x 370 mm
Power requirements
Internal AC Adapter; Power consumption: 30 W maximum; Standby mode: 2 W
Speakers and microphone
Integrated active speakers (2 x 1W per channel) with front volume control
Display resolution at frequency
All VESA modes up to 1366 x 768 @ 60Hz (native recommended)
Display video input type connector
1 15-pin mini D-sub analog VGA
Security features
Kensington lock (sold separately)
Multimedia
Integrated active speakers (2 x 1W per channel) with front volume control
User controls
Brightness; Contrast; Positioning; Colour; Serial Number; Display; Clock; Clock Phase; Management; Factory Reset; Languages
Compliance industry standards
CE, CB, FCC Class B, S Safety mark
Certification
CE, CB, FCC Class B, S Safety mark
Source Testseek summary Average rating
Reviews
Updated:
2013-05-19 02:13:45
Uk has collected 1 expert review for HP Compaq CQ1859s 18.5 inch Diagonal Widescreen LCD Monitor computer monitor 47 cm (18.5") Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%