location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo TeraStation TS5410RN NAS Rack (1U) Annapurna Labs AL314 4 GB DDR3 8 TB HDD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TeraStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS5410RN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS5410RN0804
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4981254037843 show
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 22:42:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Buffalo TeraStation TS5410RN NAS Rack (1U) Annapurna Labs AL314 4 GB DDR3 8 TB HDD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Rack (1U) Black
  • - Total installed storage capacity: 8 TB Number of storage drives supported: 4 HDD
  • - Annapurna Labs AL314 1,7 GHz
  • - 4 DDR3
  • - Ethernet LAN 10000 iSCSI support
  • - Cooling type: Active
  • - Backup features: Cloud, USB drive
More>>>
Short summary description Buffalo TeraStation TS5410RN NAS Rack (1U) Annapurna Labs AL314 4 GB DDR3 8 TB HDD Black:
This short summary of the Buffalo TeraStation TS5410RN NAS Rack (1U) Annapurna Labs AL314 4 GB DDR3 8 TB HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo TeraStation TS5410RN, NAS, Rack (1U), Annapurna Labs, AL314, 4 GB, DDR3

Long summary description Buffalo TeraStation TS5410RN NAS Rack (1U) Annapurna Labs AL314 4 GB DDR3 8 TB HDD Black:
This is an auto-generated long summary of Buffalo TeraStation TS5410RN NAS Rack (1U) Annapurna Labs AL314 4 GB DDR3 8 TB HDD Black based on the first three specs of the first five spec groups.

Buffalo TeraStation TS5410RN. Type: NAS. Chassis type: Rack (1U). Device class: Small & Medium Business. Processor family: Annapurna Labs, Processor model: AL314, Processor frequency: 1,7 GHz. Internal memory: 4 GB, Internal memory type: DDR3. Total installed storage capacity: 8 TB, Installed storage drive type: HDD

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA III
Storage drive size
3.5"
Maximum supported storage capacity
32 TB
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Storage drives installed *
Yes
Total installed storage capacity *
8 TB
Number of storage drives installed *
4
Number of storage drives supported *
4
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Processor
Processor family *
Annapurna Labs
Processor model *
AL314
Processor frequency *
1,7 GHz
Processor cores
4
Memory
Internal memory *
4 GB
Internal memory type
DDR3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
Ethernet LAN data rate supported (max)
10000 Mbit/s
Wi-Fi
No
iSCSI support
Yes
Supported network protocols
TCP/IP
Data link protocols
CIFS/SMB, AFP, NFS, FTP, SFTP, SNMP
Ports & interfaces
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
Ports & interfaces
Ethernet LAN (RJ-45) ports *
3
Design
Chassis type *
Rack (1U)
Cooling type *
Active
Product colour
Black
LED indicators
Yes
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, USB drive
Web-based management
Yes
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.9 Mavericks
Power
Power supply location
Built-in
Number of power supply units
1
Power consumption (max)
100 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
430 mm
Depth *
430 mm
Height *
44,3 mm
Package width
543 mm
Package depth
180 mm
Package height
533 mm
Package weight
9 kg
Packaging content
Cables included
AC
Quick start guide
Yes
Rack mount kit
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:36:05
Uk has collected 2 expert reviews for Buffalo TeraStation TS5410RN NAS Rack (1U) Annapurna Labs AL314 4 GB DDR3 8 TB HDD Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itpro.co.uk
Updated:
2019-12-01 14:36:05
Buffalo's TeraStation 5400R certainly scores when it comes to value for money: despite our review model costing less than £900, it includes 12TB of raw storage. Business-class features aren't as advanced as the competition, but they do include support for...
Good Good value, Quick installation, Bundled backup software...
Bad Surveillance software wouldn't run on Windows 10, Disappointing speed, No diskless option...
Bottom line The TeraStation 5400R doesn't come close to Qnap or Synology for business features and performance but it is good value. SMBs looking for a big chunk of cheap network storage for simple file sharing and backup will find the TeraStation 5400R a worthy c...
60%
tweaktown.com
Updated:
2019-12-01 14:36:05
Windows Storage Server 2012 has gained a lot of traction in the SMB NAS market over the last year. Regardless of how easy the Taiwanese NAS makers build a Linux interface, it's difficult for some system administrators to turn away from Windows. I can't sa...
Bottom line After connecting the server to our test network and logging in for the initial setup, we were worried. The Windows operating system is slow to respond to commands. This is apparent when connected directly with a keyboard and monitor as well as when using...
90%
Country Distributor
United States 1 distributor(s)