location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 200 IS 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3987B006 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 200 IS 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12,1 MP CCD Blue
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - TTL
  • - Video recording 1280 x 720 pixels HD
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 200 IS 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Blue :
The long product name of Canon Digital IXUS 200 IS 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital IXUS 200 IS - 1/2.3” CCD, 12.1M, DIGIC 4, 4.3 - 21.5 mm, f/2.8 – f/5.9, Optical 5x zoom, TTL Focus, USB, Blue
More>>>
Canon Digital IXUS 200 IS 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Blue:
The official description of Canon Digital IXUS 200 IS 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Featuring an ultra wide-angle 24mm lens, 5.0x optical zoom and an intuitive touch screen interface, the 12.1 Megapixel Digital IXUS 200 IS combines cutting-edge technology with stylish IXUS design.

Smart metal body in 4 colours
The Digital IXUS 200 IS’s stylish two-tone metal body has a solid sculpted feel that’s easy to carry and a pleasure to use. Available in four different colours: silver, brown, purple or blue, there’s one to suit all tastes.

24mm ultra wide-angle 5.0x zoom lens
An ultra-wide 24mm lens is perfect for capturing sweeping landscapes or group shots. At the other end of the range, the 5.0x optical zoom lets you get closer to your subject – ideal for candid portrait shots. Canon’s optical Image Stabilizer delivers blur-free results throughout the zoom range.

12.1 Megapixel CCD
The 12.1 Megapixel CCD captures a wealth of fine detail. Turn images into poster-size prints, or creatively crop images without losing detail.

Widescreen 3.0” PureColor II Touch LCD
The easy-to-use touch-screen display enables intuitive control of numerous camera functions. When shooting, Touch AF enables you to track focus on a subject simply by touching the screen, while easily selectable icons allow changes to the shooting mode, flash settings and exposure. Reviewing images is a breeze - simply drag a finger across the screen to flick through your shots. With Touch Actions, you can quickly access various playback functions via simple on-screen gestures. The PureColor II Touch LCD screen’s wide viewing angle and excellent colour and contrast rendition provides a clear display, even in bright sunlight.

Smart Auto and Shooting Modes
Smart Auto with Scene Detection Technology analyses the shooting scene and determines the settings required for the best possible shot. With 22 scene types detected, great shots can be achieved in any situation. 20 shooting modes include Creative Light Effect - a feature that uses the optical Image Stabilizer to create shapes from points of light in dark scenes.

DIGIC 4
Canon’s DIGIC 4 processor makes the Digital IXUS 200 IS more responsive and ensures great image-quality.

720p HD movies
Create widescreen (16:9) movies in high definition (1280x720, 30fps) then use the mini HDMI connection for playback on HD TVs.

Active Display
By simply flicking and tilting the camera, Active Display lets you cycle through images, start and stop movies and check the focus of your shot.

Hints & Tips UI
To guide you through the camera’s operation, the Hints & Tips UI provides on-screen explanations of the camera’s features during shooting, playback and in menus.

Short summary description Canon Digital IXUS 200 IS 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Blue:
This short summary of the Canon Digital IXUS 200 IS 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 200 IS, 12,1 MP, 4000 x 3000 pixels, CCD, 5x, HD, Blue

Long summary description Canon Digital IXUS 200 IS 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Blue:
This is an auto-generated long summary of Canon Digital IXUS 200 IS 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Blue based on the first three specs of the first five spec groups.

Canon Digital IXUS 200 IS. Camera type: Compact camera, Megapixel: 12,1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 4.3 - 21.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7,62 cm (3"). Weight: 130 g. Product colour: Blue

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
12,1 MP
Sensor type *
CCD
Maximum image resolution *
4000 x 3000 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
5x
Digital zoom *
4x
Focal length range
4.3 - 21.5 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Closest focusing distance
0,05 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Flash
Flash modes *
Auto, Flash off, Red-eye reduction
Flash range (wide)
0,50 - 3,5 m
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Motion JPEG frame rate
30 fps
Video formats supported
MOV
Memory
Compatible memory cards *
mmc, sd, sdhc
Display
Display *
LCD
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
230000 pixels
Camera
White balance *
Auto, Cloudy, Custom modes, Fluorescent, Tungsten
Scene modes *
Beach, Children, Close-up (macro), Fireworks, Night, Party (indoor), Portrait, Landscape
Photo effects *
Black&White, Sepia
Playback zoom (max)
2x
Image processor
DIGIC 4
Design
Product colour *
Blue
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
240 shots
Battery type
NB-6L
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
99,9 mm
Depth
22,9 mm
Height
53,4 mm
Weight
130 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser
Other features
Video capability
Yes
Interface
USB
Built-in flash
Yes
Camera shutter speed
1 - 1/3000 s
Focal length (35mm film equivalent)
24 - 120 mm
Compatible operating systems
Windows XP SP2-3 / Vista (incl. SP1-2) Mac OS X v10.4 - 10.5
Digital SLR
No
HDMI ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:34:01
Uk has collected 63 expert reviews for Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
theregister.co.uk
Updated:
2011-08-17 06:34:01
Some digital cameras cry out to be touched. They’re sleek, they’re stylish and it’s hard resist the temptation to pick them up. Canon’s range of Ixus cameras falls into this category, and the Digital Ixus 200 IS takes this step a further by being the f...
Bottom line While some touch-based functions – such as touch focus and scene selection – are great to use, others – like image delete and tagging – are clumsy. Surely, Canon could have made more of the touch technology. The lack of manual cont...
70%
amateurphotographer.co.uk
Updated:
2011-08-17 06:34:01
Canon Digital IXUS 200 IS at a glance: 12.1-million-pixel CCD sensor 5x optical zoom (24-105mm equivalent) 3in LCD screen ISO 80-1600 (ISO 3200 at 2MP) Street price £280 Ever since digital compact cameras became popular, the Canon Digital IXUS range h...
0%
digitalone.com.sg
Updated:
2011-08-17 06:34:01
THIS Ixus is Canon's first touchscreen camera.The 200 IS is a late but worthy addition to the touchscreen arena. Nikon and Panasonic had models last year. Sony's N1 came...
0%
itreviews.com
Updated:
2011-08-17 06:34:01
The IXUS 200 IS is beautiful and chic to look at but sometimes sacrifices practical concerns for that stylishness. The new touch-screen technology, though, performs impressively and you can also record 720p HD movies. Canon - Digital IXUS 200 IS price...
0%
pocket-lint.com
Updated:
2011-08-17 06:34:01
The Canon IXUS 200 IS is a stylish, compact pocketable snapper that comes in silver, light blue, purple and a posh-looking golden livery. The smooth lines of the camera are punctuated only by the slightly protruding shutter button on the top and the w...
Good Build, styling HD video, image quality at lower ISO, touch screen...
Bad The auto/stills/video mode slider switch is fiddly; mode dial is on the small size, high ISO image noise, no optical viewfinder...
Bottom line Slightly fiddly controls are the only real demerit on the IXUS 200 IS which in terms of stills and HD video performs very well indeed. The wide angle zoom is great too and makes for a neat, well balanced compact digital camera that is worth serious con...
80%
alphr.com
Updated:
2011-08-17 06:34:01
Two standout features working in concert raise the Ixus 200 IS from luxury gadget to innovative picture-taking tool: subject tracking and a wide 3in touchscreen. Unlike the Samsung ST550, the touchscreen isn’t the only control method; you can use stand...
Bottom line Some fantastic technology, but it isn’t quite mature enough for mass consumption yet...
67%
digicambuyer.co.uk
Updated:
2011-08-17 06:34:01
The latest touch screen wonder from Canon Meet the new Canon IXUS 200 IS pocket-sized compact, which enters at the upper end of the Ixus range of cameras. With a 12.1 megapixel sensor, 5x optical zoom and its star attraction of touch screen capabiliti...
Bottom line This camera has a got a lot going for it, but doesn’t quite deliver as well indoors as it does outdoors. Perfect for the outdoors photographer though...
80%
digitalversus.com
Updated:
2011-08-17 06:34:01
The Ixus 110 IS won five stars when we tested it, and so we're hoping that Canon will be able to repeat that success with the new Ixus 200 IS, which has a more powerful 24-120 mm zoom and a new touchscreen--a first for Canon. On paper at least, the ne...
Good Image quality at low sensitivities, Powerful ultra wideangle, Good optical stabilisation, Traditional interface works well, Generally very responsive...
Bad The touchscreen makes things more complicated!, Slider to switch modes more stylish than practical, No optical zoom in video, Weak burst mode...
80%
wired.co.uk
Updated:
2011-08-17 06:34:01
Where better to try out a camera than after Berlin's IFA tradeshow, after you've had the chance to play with a bunch of new digital compacts?We were lucky enough to put the Canon Ixus 200 IS through its paces. The Canon Ixus line has been around for a...
80%
Cameras.co.uk
Updated:
2011-08-17 06:34:01
The Canon IXUS 200 IS is a 12 megapixel digital camera with a 5x optical zoom lens. The lens has a focal length equivalent to 25 - 120mm in 35mm format. This means it has extreme wide angle capabilities. This is likely to prove attractive if you enjoy...
84%
expertreviews.co.uk
Updated:
2011-08-17 06:34:01
Verdict: Image quality isn't the best, but the touchscreen, wide-angle lens, HD video mode and HDMI output justify the high price. The Ixus 200 IS is Canon's first touchscreen camera, and it's a joy to behold. The metal lozenge shell - available in...
80%
electricpig.co.uk
Updated:
2011-08-17 06:34:01
The Canon Digital IXUS 200 IS is your run of the mill compact in many ways: a 12.1MP sensor and 5x optical zoom are all par for the photo course, but it does one thing different. It packs a whopping 3.5-inch touchscreen LCD to help take shots. Gimmi...
Good Spacious LCD screen, swooping through galleries...
Bad Touch controls only work for some things...
Bottom line Canon's on to something with touchscreen controls, but for the price, this may be first-gen tech best left alone...
60%
stuff.tv
Updated:
2014-03-22 01:13:56
Despite this, the touchscreen does exceptionally well in the areas it's implemented. One particular beneficiary is the ability to touch on an area of the screen for exposure and focus. Once Touch AF is activated, it can track slow-moving subjects so t...
Good Touchscreen implementation effective. Top-notch build quality. User-friendly face-detection features. Good image quality...
Bad Expensive, considering lack of manual features. Mix of touchscreen and dial operation can be confusing. Variable low-light performance...
Bottom line Solid build and images make this an ideal touchscreen debut for those who like their camera to take control...
80%
Brand Image Product code Product Stock Price from
Canon Digital IXUS 200 IS 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Silver Canon Digital IXUS 200 IS 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Silver
(show image)
3638B008 200 IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS 200 IS 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Gold Canon Digital IXUS 200 IS 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Gold
(show image)
3988B008 200 IS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)