HP logo

HP 903XL Office Value Pack ink cartridge 3 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
322225
Info modified on:
14 Jun 2024, 08:55:25
End of life date:
19 Aug 2022
Bullet Points HP 903XL Office Value Pack ink cartridge 3 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:
  • - Original HP 903XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - Depend on Original HP 903XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - HP 903 ink cartridges work with: HP OfficeJet 6950; HP OfficeJet Pro 6960, 6970
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Get noticed with standout colour and black text. Original HP ink cartridges deliver impressive readability, quality, and durability. Print everyday projects on a variety of papers – and get richer colours and bolder blacks on ColorLok® papers.<sup>[3]</sup>
  • - Print affordably and stay productive with Original HP ink cartridges. High-yield options deliver incredible value and reduce cartridge replacements.<sup>[1,2]</sup> Swap out cartridges separately and easily manage supplies with cost-effective individual inks.
  • - Keep office printing simple. Easily install cartridges – replacing them is a snap. When cartridges are empty, conveniently recycle them with HP Planet Partners at no charge.<sup>[4]</sup>
  • - Ideal for busy entrepreneurs and small-business owners who want to feel confident they can make a professional impression and serve the bottom line.
  • - What's in the box: 3 ink cartridges: HP 903XL cyan, magenta, yellow; + 50 sheets of HP All-in-One Printing Paper, 80g, A4; + 25 sheets of HP Professional Matt Inkjet Paper, 180g, A4
Warranty:
HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 903XL Office Value Pack ink cartridge 3 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:

903XL Office Value Pack

HP 903XL Office Value Pack ink cartridge 3 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:

Ideal for busy entrepreneurs and small-business owners who want to feel confident they can make a professional impression and serve the bottom line.
Get reliable performance and professional-quality colour and black text for the office. Original HP ink cartridges deliver striking documents, every time. Print affordably with low-priced individual cartridges and high-yield cartridge options.[1,2]

Short summary description HP 903XL Office Value Pack ink cartridge 3 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:

HP 903XL Office Value Pack, High (XL) Yield, Cyan, Magenta, Yellow, Pigment-based ink, 3 pc(s), 825 pages, Multi pack

Long summary description HP 903XL Office Value Pack ink cartridge 3 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:

HP 903XL Office Value Pack. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Supply type: Multi pack, Colour ink page yield: 825 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 3 pc(s)

Distributors
Loading...
Disclaimer HP 903XL Office Value Pack ink cartridge 3 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow 1CC20AE:
[1] Based on cartridge yields for HP 903XL ink cartridges compared with HP 903A standard ink cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[2] Based on cartridge yields for HP 907XL ink cartridges compared with HP 903 standard ink cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[3] Based on internal HP testing of Original HP pigment inks on ColorLok® papers.
[4] Programme availability varies. For more information, visit www.hp.com/recycle.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.