location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart Q8433B multifunction printer Inkjet A4 4800 x 1200 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q8433B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8433B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420919285 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Feb 2012
Product end of life date
data sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Photosmart Q8433B multifunction printer Inkjet A4 4800 x 1200 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 16 ppm
  • - Colour copying Mono scanning
  • - USB port
  • - Internal memory: 64 MB
  • - 6 kg
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart Q8433B multifunction printer Inkjet A4 4800 x 1200 DPI 16 ppm :
The long product name of HP Photosmart Q8433B multifunction printer Inkjet A4 4800 x 1200 DPI 16 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Photosmart All-in-One Print/Scan/Copy - B109a
More>>>
HP Photosmart Q8433B multifunction printer Inkjet A4 4800 x 1200 DPI 16 ppm:
The official description of HP Photosmart Q8433B multifunction printer Inkjet A4 4800 x 1200 DPI 16 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the freedom of being able to print, scan and copy from one easy-to-use device. Get great everyday documents and lab-quality photos with four affordable individual inks. Access easy menus via colour display and intuitive HP TouchSmart frame.

Get lab-quality photos and great everyday documents too – with easy, fuss-free printing.

• Get great results whatever you print – lab-quality photos and crisp everyday documents – with this easy-to-use all-in-one. Get more done with easy, intuitive tools for drag-and-drop photo printing1 and efficient web page printing2.


Print with affordable, individually replaceable HP Photosmart ink cartridges.

• Four individual HP Photosmart inks mean you only ever have to replace the cartridges that run out. Get up to 3x more black/2.5x more colour printed pages with optional XL ink cartridges3. Save energy costs too – ENERGY STAR® qualified.


Enjoy a simple TouchSmart experience – print, scan and copy at the touch of a button.

• Enjoy a simple TouchSmart experience – use the colour display with HP TouchSmart frame to view, select and print photos without a PC. Scan photos and documents to your PC and make copies too, with on-screen menus helping you every step of the way.


1 Requires Windows Vista®

2 Requires Microsoft Internet Explorer 6.0 – 8.0

3 Compared with HP 364 Black/Colour Ink Cartridges; XL cartridges not included, please purchase separately

Short summary description HP Photosmart Q8433B multifunction printer Inkjet A4 4800 x 1200 DPI 16 ppm:
This short summary of the HP Photosmart Q8433B multifunction printer Inkjet A4 4800 x 1200 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart Q8433B, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP Photosmart Q8433B multifunction printer Inkjet A4 4800 x 1200 DPI 16 ppm:
This is an auto-generated long summary of HP Photosmart Q8433B multifunction printer Inkjet A4 4800 x 1200 DPI 16 ppm based on the first three specs of the first five spec groups.

HP Photosmart Q8433B. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 12 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
12 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (colour, draft quality, A4/US Letter)
28 ppm
Print speed (black, best quality, A4)
10 ppm
Print speed (colour, best quality, A4)
10 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
9 cpm
Copy speed (colour, normal quality, A4)
10,5 cpm
Maximum number of copies
30 copies
Copy resolution (colour text and graphics)
1200 DPI
Scanning
Duplex scanning *
No
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 2400 DPI
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
2500 pages per month
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
80 sheets
Maximum input capacity for envelopes
10
Maximum input capacity for transparencies
30 sheets
Maximum input capacity for 10 x 15 cm photographs
30 sheets
Standard output capacity for envelopes
5 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C6, DL
Borderless printing media sizes
A4
Paper tray media weight
75 - 90 g/m²
Maximum input capacity for cards
40
Maximum paper trays
1
Ports & interfaces
Standard interfaces
USB 2.0
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Maximum internal memory
64 MB
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
Memory Stick (MS), MMC, MS Duo, SD, SDHC
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
27 W
Power consumption (PowerSave)
2,8 W
Power consumption (standby)
4,8 W
Power consumption (off)
0,5 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Recommended operating temperature range (T-T)
15 - 32 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
451,8 mm
Depth
418,5 mm
Height
188,2 mm
Weight
6 kg
Packaging data
Package width
491 mm
Package depth
227 mm
Package height
349 mm
Package weight
7,4 kg
Packaging content
Bundled software
Windows Live Photo Gallery
Logistics data
Number of cartons per pallet
10 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
60 pc(s)
Other features
Standard input trays
1
Dimensions (WxDxH)
451,8 x 418,5 x 188,2 mm
Acoustic power emissions
6.9 B(A), 57 dB(A)
Network ready
No
Print quality (black, best quality)
600 x 600 DPI
Standard output capacity for transparencies
10 sheets
Supported media weight(s)
75 - 280 g/m²
Print head nozzles
2736
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print
Package dimensions (WxDxH)
491 x 227 x 349 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 11:33:29
Uk has collected 5 expert reviews for HP Photosmart Q8433B multifunction printer Inkjet A4 4800 x 1200 DPI 16 ppm and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 11:33:28
Product Code: Q8433B#BEV The HP Photosmart B109a is a basic multifunction printer for the home. It has four ink cartridges (cyan, magenta, yellow, black) and a built-in scanner, so you can use the HP Photosmart B109a for copying documents in additio...
Bottom line Overall, you get what you pay for with the HP Photosmart B109a, and that is a basic multifunction machine with an ability to print very good text documents and web pages, but which is a mediocre photo printer. It's worth considering if you're after so...
70%
digitalversus.com
Updated:
2011-08-17 11:33:29
First page prints quickly A printer might well boast of speeds of 5, 10 or even 30 ppm, but all too often, the real problem is the time it takes to print the first page of a document. Getting this time down is a new goal for printer manufacturers, and...
Good WiFi, touchsensitive zone next to screen, Low running costs with XL cartridges, First page prints quickly (1333 s), and following pages arrive fast, Good quality printing for office documents with fastdrying ink, Energy efficient (17 W active, 3 W idle) a...
Bad No doublesided printing mode, not al of the display is touchscreen, Drops visibile in parts of some photos, Difficult to install, Very average quality scanner, No web connection (unlike the Lexmark S605)...
80%
pcworld.co.nz
Updated:
2011-11-04 16:18:45
At $159 the HP B109a is the mid-priced unit in our bunch, and not to be confused with the B109n that offers wireless connectivity at a price of $229.Unlike the other two models in our trio, the B109a is a multifunction device with copy, scan and print...
50%