location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite CSD1006AC charging station organizer Desktop mounted Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10-Device Desktop AC Charging Station with Surge Protector for Tablets, Laptops and E-Readers
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSD1006AC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332193469 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:52:27
The date of the most recent change of this product data-sheet in Icecat.
Tripp Lite CSD1006AC user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite CSD1006AC charging station organizer Desktop mounted Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of devices supported: 10
  • - Operating principle: Contact
  • - Desktop mounted
  • - Locking
  • - Black
Warranty: 1-year limited warranty
Long product name Tripp Lite CSD1006AC charging station organizer Desktop mounted Black :
The long product name of Tripp Lite CSD1006AC charging station organizer Desktop mounted Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10-Device Desktop AC Charging Station with Surge Protector for Tablets, Laptops and E-Readers
More>>>
Tripp Lite CSD1006AC charging station organizer Desktop mounted Black:
The official description of Tripp Lite CSD1006AC charging station organizer Desktop mounted Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CSD1006AC 10-Device Desktop AC Charging Station provides AC charging, secure storage and cord management for up to 10 tablets, laptops and e-readers up to 10.5 inches. Each slot is 1 1/4" wide. It’s recommended for schools, offices, warehouses, retail outlets, worksites, healthcare facilities and anywhere else multiple mobile devices are used.

Devices fit into slots 1.25 inches wide. Their AC adapters plug into the 10 widely spaced NEMA 5-15R outlets as needed for proficient charging. The devices are protected by 2,880 joules of surge suppression and EMI/RFI noise filtering that protect against potentially harmful bursts in voltage. Diagnostic LEDs let you know that the charging station is grounded and the connected devices protected. An auto-shutoff feature cuts off power to the outlets in case of a power spike.

The CSD1006AC locks with the included keys to help prevent theft, damage or tampering. A cable with combination lock is also included to secure the charging station to a desk, table, cart or other flat surface. The six-foot AC input cord with NEMA 5-15P plug helps you place the charging station in a convenient location. Storage shelf dividers are easily removed to accommodate thicker devices. Cabling is secured beneath the shelf tray to alleviate clutter.

The CSD1006AC comes with a 1-year lifetime warranty. The included Surge Suppressor comes with a lifetime limited warranty and $100,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only).

Convenient AC Charging

- 10 NEMA 5-15R outlets for charging tablets, laptops and e-readers up to 10.5 in.
- Devices fit into slots 1.25 in. wide
- 6 ft. AC input cord with right-angle NEMA 5-15P plug reaches convenient outlets
- Recommended wherever multiple mobile devices are used—schools, offices, warehouses, etc.

Comprehensive Protection

- 2,880 joules of surge suppression
- EMI/RFI noise filtering
- Diagnostic LEDs indicate grounded connection and protected outlets
- Automatically shuts down outlets in case of power surge

Complete Security

- Locks with included keys to help prevent device theft, damage or tampering
- Included combination cable lock secures the unit to a desk or cart

Clutter-Reducing Organization

- AC outlets, power adapters and cords store out of sight
- Staggered outlets fit power adapters without blocking adjacent outlets
- Storage shelf dividers can be removed to accommodate thicker devices

Included Surge Suppressor Protected by Lifetime Limited Warranty and Insurance

- $100,000 of Ultimate Lifetime Insurance for any connected equipment damaged by a power surge (U.S., Canada and Puerto Rico only)

Package Includes

- CSD1006AC 10-Device Desktop AC Charging Station
- Enclosure unit with locking lid
- Combination cable lock
- (2) Keys
- Owner’s manual

Short summary description Tripp Lite CSD1006AC charging station organizer Desktop mounted Black:
This short summary of the Tripp Lite CSD1006AC charging station organizer Desktop mounted Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite CSD1006AC, Desktop mounted, Black, Contact, Table, 10 drawer(s), China

Long summary description Tripp Lite CSD1006AC charging station organizer Desktop mounted Black:
This is an auto-generated long summary of Tripp Lite CSD1006AC charging station organizer Desktop mounted Black based on the first three specs of the first five spec groups.

Tripp Lite CSD1006AC. Type: Desktop mounted, Product colour: Black, Operating principle: Contact. Input voltage: 120 V, Input current: 15 A. Width: 420,1 mm, Depth: 343,9 mm, Height: 227,1 mm. Package width: 416,6 mm, Package depth: 449,6 mm, Package height: 266,7 mm. Quantity per master (outer) case: 2 pc(s), Master (outer) case width: 434,3 mm, Master (outer) case length: 477,5 mm

Features
Operating principle *
Contact
Type *
Desktop mounted
Placement
Table
Number of devices supported *
10
Product colour *
Black
Number of drawers
10 drawer(s)
Locking
Yes
Country of origin
China
Power
Input voltage
120 V
Input current
15 A
Weight & dimensions
Width
420,1 mm
Depth
343,9 mm
Height
227,1 mm
Weight
4,99 kg
Packaging data
Package width
416,6 mm
Package depth
449,6 mm
Package height
266,7 mm
Package weight
6,19 kg
Packaging content
Quantity
1
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332193466
Logistics data
Quantity per master (outer) case
2 pc(s)
Master (outer) case width
434,3 mm
Master (outer) case length
477,5 mm
Master (outer) case height
574 mm
Master (outer) case weight
12,7 kg
Brand Image Product code Product Stock Price from
Tripp Lite CSD1006USB charging station organizer Desktop mounted Black Tripp Lite CSD1006USB charging station organizer Desktop mounted Black
(show image)
CSD1006USB 10-Device Desktop USB Charging Station for Tablets, Laptops and E-Readers 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)