location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer LTO-2 200/400GB Internal SCSI tape drive Storage drive Tape Cartridge 200 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO-2 200/400GB Internal SCSI tape drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SO.BSLTO.005 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:34:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer LTO-2 200/400GB Internal SCSI tape drive Storage drive Tape Cartridge 200 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - Ultra 160 SCSI
  • - Data storage type: LTO 2:1 5.25" Half-height
  • - Native capacity: 200 GB Compressed capacity: 400 GB
Long product name Acer LTO-2 200/400GB Internal SCSI tape drive Storage drive Tape Cartridge 200 GB :
The long product name of Acer LTO-2 200/400GB Internal SCSI tape drive Storage drive Tape Cartridge 200 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LTO-2 Drive, 200/400GB, 5.25", internal, half-height, U160 SCSI LVD 68pin, w/ cable, w/o media, black
More>>>
Acer LTO-2 200/400GB Internal SCSI tape drive Storage drive Tape Cartridge 200 GB:
The official description of Acer LTO-2 200/400GB Internal SCSI tape drive Storage drive Tape Cartridge 200 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LTO-2 half-height tape solutions leverage LTO technology to provide the most reliable and affordable tape data protection to medium and large businesses.

Short summary description Acer LTO-2 200/400GB Internal SCSI tape drive Storage drive Tape Cartridge 200 GB:
This short summary of the Acer LTO-2 200/400GB Internal SCSI tape drive Storage drive Tape Cartridge 200 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer LTO-2 200/400GB Internal SCSI tape drive, Storage drive, Tape Cartridge, Ultra 160 SCSI, 2:1, LTO, 5.25" Half-height

Long summary description Acer LTO-2 200/400GB Internal SCSI tape drive Storage drive Tape Cartridge 200 GB:
This is an auto-generated long summary of Acer LTO-2 200/400GB Internal SCSI tape drive Storage drive Tape Cartridge 200 GB based on the first three specs of the first five spec groups.

Acer LTO-2 200/400GB Internal SCSI tape drive. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra 160 SCSI. Native capacity: 200 GB, Compressed capacity: 400 GB, Media types supported: LTO-2. Product colour: Black. I/O ports: 1 x 68 pin HD D-Sub (HD-68)

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
Ultra 160 SCSI
Internal *
Yes
Data storage type
LTO
Compression ratio *
2:1
Form factor
5.25" Half-height
Storage
Native capacity *
200 GB
Compressed capacity *
400 GB
Media types supported
LTO-2
Features
Product colour
Black
Other features
I/O ports
1 x 68 pin HD D-Sub (HD-68)