location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 410X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
410X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF252XM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780321348 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 569052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 00:08:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 410X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 410X High Yield Toner Cartridges deliver legendary HP print quality.
  • - HP 410 toner cartridges work with: HP LaserJet Pro M377, M452, M477
  • - 1 Cyan (~5,000 pages), 1 Magenta (~5,000 pages), 1 Yellow (~5,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Get more quality pages from your HP printer or MFP.[1] Original HP High Yield Toner cartridges with JetIntelligence match the speedy performance of your printer for consistent results. Choose toner that helps your printer work its best—Original HP.
  • - Ideal for producing professional-quality color prints at high speeds your HP printer or MFP was built for, while helping protect against fraud.
  • - Depend on Original HP 410X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 3 toner cartridges; Recycling guide
Warranty: Lifetime (Return to HP - Unit Replacement)
Long product name HP 410X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges :
The long product name of HP 410X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

410X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges
More>>>
HP 410X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges:
The official description of HP 410X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for producing professional-quality color prints at high speeds your HP printer or MFP was built for, while helping protect against fraud.

Count on Original HP High Yield Color Toner cartridges with JetIntelligence to deliver more pages than ever[1]—fast—plus affordable high-yield options[2] and anti-fraud technology to ensure HP color quality—something the competition can’t match.

Short summary description HP 410X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges:
This short summary of the HP 410X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 410X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges, 5000 pages, Cyan, Magenta, Yellow, 3 pc(s)

Long summary description HP 410X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 410X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 410X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges. Colour toner page yield: 5000 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 3 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet Pro M377, M452, M477
Quantity per pack *
3 pc(s)
Cartridge capacity
High (XL) Yield
Colour toner page yield *
5000 pages
Type *
Original
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
OEM code
CF252XM
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
363 mm
Depth
327 mm
Height
123 mm
Weight
1,95 kg
Package width
363 mm
Package depth
327 mm
Package height
123 mm
Weight & dimensions
Package weight
2,7 kg
Technical details
Box contents
3 Toner cartridges; Recycling guide
Maximum number of stacking cartons
36 pc(s)
Master (outer) cases per pallet layer (EU)
7 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
239,2 g
EUR-pallet weight
171,7 g
Number of layers per pallet
9 pc(s)
Number of cartons per pallet layer
9 pc(s)
Number of cartons per pallet
81 pc(s)
Quantity per pallet
81 pc(s)
Quantity per EUR-pallet
56 pc(s)
Other features
Pallet dimensions (W x D x H)
1100 x 1000 x 1251 mm
Print technology
Laser printing
Pallet dimensions (W x D x H) (imperial)
1099,8 x 1000,8 x 1252,2 mm (43.3 x 39.4 x 49.3")
Pallet weight (imperial)
238,6 kg (526.1 lbs)
Pallet size (EU)
1100 x 780 x 1133 mm
Country Distributor
Nederland 4 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 410X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges:
Disclaimer

[1] HP LaserJet Original Toner Cartridges with JetIntelligence released after 2015. Highest capacity cartridges compared to predecessor highest capacity toner cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[2] HP 410X High Yield Black/Cyan/Yellow/Magenta Original LaserJet Toner cartridges are not included in printer purchase; purchase separately. Learn more at http://www.hp.com/go/learnaboutsupplies.
[4] Approximate average composite cyan, yellow, magenta yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.