location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 93202 pool/beach float Multicolour Image Vinyl Swim ring

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Swim Ring
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93202
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138934328
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:54
The date of the most recent change of this product data-sheet in Icecat.
93202 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 93202 pool/beach float Multicolour Image Vinyl Swim ring :
The long product name of Bestway 93202 pool/beach float Multicolour Image Vinyl Swim ring. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Swim Ring
More>>>
Bestway 93202 pool/beach float Multicolour Image Vinyl Swim ring:
The official description of Bestway 93202 pool/beach float Multicolour Image Vinyl Swim ring as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SWIM RING
- Safety valves
- Sturdy pre-tested vinyl
- Heavy-duty handles
Contents: One swim tube

Short summary description Bestway 93202 pool/beach float Multicolour Image Vinyl Swim ring:
This short summary of the Bestway 93202 pool/beach float Multicolour Image Vinyl Swim ring data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 93202, Multicolour, Swim ring, Image, Vinyl, 3 yr(s), 6 yr(s)

Long summary description Bestway 93202 pool/beach float Multicolour Image Vinyl Swim ring:
This is an auto-generated long summary of Bestway 93202 pool/beach float Multicolour Image Vinyl Swim ring based on the first three specs of the first five spec groups.

Bestway 93202. Product colour: Multicolour, Product type: Swim ring, Coloration: Image. Diameter: 56 cm. Package width: 120 mm, Package depth: 25 mm, Package height: 195 mm. Quantity per pallet: 1512 pc(s), Minimum order quantity: 12 pc(s)

Features
Product colour *
Multicolour
Coloration *
Image
Material *
Vinyl
Product type *
Swim ring
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Safety valve
Yes
Intrastat code
95062900
Weight & dimensions
Diameter
56 cm
Packaging data
Package width
120 mm
Package depth
25 mm
Package height
195 mm
Package weight
141 g
Package volume
27000 cm³
Package type
Box
Logistics data
Quantity per pallet
1512 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Product code Product Stock Price from
JILONG

JILONG JL047256NPF pool/beach float Multicolour Image Swim ring
(show image)
JL047256NPF JL047256NPF 0.00
(excl. VAT)
0 (incl. VAT)