location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 400TSN 101,6 cm (40") 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400TSN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH40TCTMBC
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung 400TSN 101,6 cm (40") 400 cd/m² :
The long product name of Samsung 400TSN 101,6 cm (40") 400 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Your Large Format Display can be your first point of contact with your audience and the SAMSUNG SyncMaster 400TSn is sure to leave a good first impression.
More>>>
Samsung 400TSN 101,6 cm (40") 400 cd/m²:
The official description of Samsung 400TSN 101,6 cm (40") 400 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our unique integrated touch screen solution allows for convenient set-up and enhances the user experience. Plus, the networking capabilities and built-in speakers will deliver the greater operational efficiency and impact you’ve come to expect from a SAMSUNG LFD.

enhanced colour with DNIe Pro

New technology of SAMSUNG :
- Brighter and clearer Images
- Video signal: AV, S-Video, Component, HDMI (Not PC Signal).

pivot technology

Flexible Pivot Function that freely rotates around 90˚degrees, allowing you to easily view a vertical image or text without mouse scrolling.
This function gives you more flexibility, supporting presentations in portrait mode.

power saving system

DPMS (Display Power Management Signalling) uses 1W in stand-by mode and the monitor goes to stand-by mode automatically after checking its status.

VESA wall mount standard

VESA wall mountable.

Short summary description Samsung 400TSN 101,6 cm (40") 400 cd/m²:
This short summary of the Samsung 400TSN 101,6 cm (40") 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 400TSN, 101,6 cm (40")

Long summary description Samsung 400TSN 101,6 cm (40") 400 cd/m²:
This is an auto-generated long summary of Samsung 400TSN 101,6 cm (40") 400 cd/m² based on the first three specs of the first five spec groups.

Samsung 400TSN. Display diagonal: 101,6 cm (40"), Display brightness: 400 cd/m²

Display
Display diagonal *
101,6 cm (40")
Display brightness *
400 cd/m²
Power
Power consumption (standby) *
1 W
Other features
Package weight
33,6 kg
Mac compatibility
Yes