location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Stereo Headset Wired Calls/Music

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stereo Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RF824AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585392513 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 304814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2014
Product end of life date
Bullet Points HP Stereo Headset Wired Calls/Music
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Calls/Music Headset
  • - Wired
  • - Microphone type: In-line
Warranty: 2 years, parts-and-labor limited hardware
Long product name HP Stereo Headset Wired Calls/Music :
The long product name of HP Stereo Headset Wired Calls/Music. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stereo Headset
More>>>
HP Stereo Headset Wired Calls/Music:
The official description of HP Stereo Headset Wired Calls/Music as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Need headphones for listening to music, VOIP chatting, or playing games on your PC? Our lightweight, comfortable HP Stereo Headset has high-quality sound and spring-action clips for a secure fit.

- Treat your ears to clear stereo sound supplied by 28 mm drivers

- Speak easily into the microphone in the cord

- Adjust the volume and mute your side of the conversation with the in-cord controls

Short summary description HP Stereo Headset Wired Calls/Music:
This short summary of the HP Stereo Headset Wired Calls/Music data-sheet is auto-generated and uses the product title and the first six key specs.

HP Stereo Headset, Wired, Calls/Music, 43 g, Headset

Long summary description HP Stereo Headset Wired Calls/Music:
This is an auto-generated long summary of HP Stereo Headset Wired Calls/Music based on the first three specs of the first five spec groups.

HP Stereo Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Cable length: 1,50 m. Weight: 43 g

Performance
Product type *
Headset
Recommended usage *
Calls/Music
Headset type
Binaural
Cable length
1,50 m
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
Headphones
Driver unit
2,8 cm
Microphone
Microphone type *
In-line
Weight & dimensions
Weight
43 g
Packaging data
Package weight
90 g
Other features
Package dimensions (WxDxH)
230 x 75 x 40 mm
Dimensions (WxDxH)
99 x 50 x 15 mm
Country Distributor
United Kingdom 1 distributor(s)