location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 2575 Inkjet 4800 x 1200 DPI 8,2 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2575
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7215B#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:33:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Photosmart 2575 Inkjet 4800 x 1200 DPI 8,2 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - 8,2 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port
  • - Internal memory: 64 MB ASIC
  • - 5,5 kg
Long product name HP Photosmart 2575 Inkjet 4800 x 1200 DPI 8,2 ppm :
The long product name of HP Photosmart 2575 Inkjet 4800 x 1200 DPI 8,2 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart 2575 All-in-One
More>>>
HP Photosmart 2575 Inkjet 4800 x 1200 DPI 8,2 ppm:
The official description of HP Photosmart 2575 Inkjet 4800 x 1200 DPI 8,2 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy fast and easy printing, copying and editing with or without a PC. Share advanced print, scan and copy tools across your home network with built-in wired networking. Print photos with or without borders up to large panorama size (215 x 610 mm).

Short summary description HP Photosmart 2575 Inkjet 4800 x 1200 DPI 8,2 ppm:
This short summary of the HP Photosmart 2575 Inkjet 4800 x 1200 DPI 8,2 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 2575, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, Direct printing

Long summary description HP Photosmart 2575 Inkjet 4800 x 1200 DPI 8,2 ppm:
This is an auto-generated long summary of HP Photosmart 2575 Inkjet 4800 x 1200 DPI 8,2 ppm based on the first three specs of the first five spec groups.

HP Photosmart 2575. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8,2 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (colour, draft quality, A4/US Letter)
24 ppm
Print speed (black, best quality, A4)
2 ppm
Print speed (colour, best quality, A4)
2 ppm
Print speed (black, fast normal quality, A4)
11 ppm
Print speed (colour, fast normal quality, A4)
7,5 ppm
Print speed (colour photo, draft quality)
2,2 ppm
Print speed (colour photo, normal quality)
1,3 ppm
Print speed (colour photo, best quality) on photo paper
1 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (black, normal quality, A4)
8,5 cpm
Copy speed (colour, normal quality, A4)
5,1 cpm
Copy speed (colour, draft, A4)
24 cpm
Copy speed (colour, normal, US Letter)
8,5 cpm
Maximum number of copies
50 copies
Copier resize
50 - 400%
Copy resolution (colour text and graphics)
4800 DPI
Maximum copy speed (black, A4)
30 cpm
Maximum copy speed (colour, A4)
24 cpm
Copy speed (black, concept, A4)
30 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Maximum input capacity for transparencies
110 sheets
Maximum input capacity for 10 x 15 cm photographs
30 sheets
Input & output capacity
Standard output capacity for envelopes
10 sheets
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Performance
Internal memory *
64 MB
Processor family
ASIC
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
System requirements
Minimum RAM
128 MB
Minimum storage drive space
855 MB
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
5,5 kg
Packaging data
Package weight
7,8 kg
Logistics data
Pallet weight
484 kg
Quantity per pallet
60 pc(s)
Other features
Dimensions (WxDxH)
440 x 284 x 172 mm
Network ready
Yes
Pallet dimensions (W x D x H)
1219 x 1016 x 2448 mm
Print quality (black, draft quality)
300 DPI
Print quality (colour, best quality)
4800 DPI
Print quality (black, normal quality)
600 DPI
Maximum dimensions (W x D x H)
440 x 509 x 429 mm
Standard output capacity for transparencies
15 sheets
Maximum internal memory
64 GB
PictBridge
Yes
Maximum scan area (imperial)
21,6 cm (8.5")
Package dimensions (W x D x H)
492,3 x 233,4 x 386,8 mm (19.4 x 9.19 x 15.2")
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 2448,6 mm (48 x 40 x 96.4")
Pallet weight (imperial)
483,7 kg (1066.4 lbs)
Product dimensions when open (LxWxD)
44 cm (17.3")
Size (imperial)
44 cm (17.3")
Maximum output capacity for transparencies
15 sheets
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
492 x 233 x 387 mm
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:35:47
Uk has collected 7 expert reviews for HP Photosmart 2575 Inkjet 4800 x 1200 DPI 8.2 ppm and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-06-01 07:35:46
HPs new photo-multifunction device produces good-looking prints - but its built-in scanner isnt up to scratch. Multifunction devices might sound like a piece of dull office machinery. In fact, these all-in-one printer/scanner/copiers are perfect fo...
80%