Maxtor logo

Maxtor DiamondMax 10 200GB internal hard drive 7200 RPM 8 MB 3.5" Serial ATA

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20272
Info modified on:
07 Mar 2024, 15:34:52
Long product name Maxtor DiamondMax 10 200GB internal hard drive 7200 RPM 8 MB 3.5" Serial ATA:

DIAMONDMAX 10 200GB SATA150 3.5HH 7200RPM 16MB ROHS

Short summary description Maxtor DiamondMax 10 200GB internal hard drive 7200 RPM 8 MB 3.5" Serial ATA:

Maxtor DiamondMax 10 200GB, 200 GB, 7200 RPM, 8 MB, 3.5", Serial ATA

Long summary description Maxtor DiamondMax 10 200GB internal hard drive 7200 RPM 8 MB 3.5" Serial ATA:

Maxtor DiamondMax 10 200GB. HDD capacity: 200 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Serial ATA

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.