location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -C1020MFP Laser A4 2400 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C1020MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1105JK3NL0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6329830254136
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS -C1020MFP Laser A4 2400 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB Built-in processor ARM 400 MHz
  • - 30 kg
Warranty: 2 Years
Long product name KYOCERA FS -C1020MFP Laser A4 2400 x 600 DPI 20 ppm :
The long product name of KYOCERA FS -C1020MFP Laser A4 2400 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-C1020MFP, 20ppm, 2400x600 dpi, 128MB, USB 2.0, FastEthernet (10/100BaseTX)
More>>>
KYOCERA FS -C1020MFP Laser A4 2400 x 600 DPI 20 ppm:
The official description of KYOCERA FS -C1020MFP Laser A4 2400 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Up to 20 pages per minute in b/w and colour
-Time of first print 14 seconds or less
-Standard fax functionality
-Standard duplex unit for cost-saving double-sided printing
-Standard 35-sheet document processor
-Standard network interface
-Optional paper feeder for up to 750 sheets
-Very compact and user-friendly design

The FS-C1020MFP colour multifunctional device can print out up to 20 pages per minute in mono and colour. Compact and user-friendly, it provides fast and easy access to all the print, copy, scan and fax functions. With its integral network interface, it is the perfect network device for your office or work group.

Short summary description KYOCERA FS -C1020MFP Laser A4 2400 x 600 DPI 20 ppm:
This short summary of the KYOCERA FS -C1020MFP Laser A4 2400 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS -C1020MFP, Laser, Colour printing, 2400 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description KYOCERA FS -C1020MFP Laser A4 2400 x 600 DPI 20 ppm:
This is an auto-generated long summary of KYOCERA FS -C1020MFP Laser A4 2400 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

KYOCERA FS -C1020MFP. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Warm-up time
48 s
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
14 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Fax coding methods
MH, MMR, MR
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
Multi-Purpose Tray media weight
60–105
Media weight (tray 1)
60–160 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Built-in processor
Yes
Processor family
ARM
Processor frequency
400 MHz
Sound pressure level (printing)
58 dB
Sound power level (standby)
34 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
1300 W
Power consumption (standby)
25 W
Weight & dimensions
Weight
30 kg
Other features
Networking features
10/100BaseTX
Dimensions (WxDxH)
420 x 493 x 476 mm
Network ready
Yes
Power requirements
AC 220 - 240 V, 50/60 Hz
Compatible operating systems
Windows 2000/XP/Server, 2003/Vista/Server 2008, Mac OS X Version 10.2.8
Emulations
Postscript 3 ( KPDL3), PCL 6, PCL 5c
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Print, Scan
Scan speed
5 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:36:52
Uk has collected 3 expert reviews for KYOCERA FS -C1020MFP Laser A4 2400 x 600 DPI 20 ppm and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-01 21:36:52
Kyocera Mita has a large range of colour laser printers and multifunctions and the FS-C1020MFP sits pretty much in the middle of that range, aimed at the small workgroup. It could also be used with good effect in a small business and includes duplex print...
60%
theregister.co.uk
Updated:
2011-08-01 21:36:52
The multifunctional device (MFD) has arguably been the killer corporate business machine of recent years, so the appearance of affordable A4 versions for smaller offices is extremely welcome. With the FS-C1020MFP, Kyocera continues to speed up performa...
Bottom line Good-looking and well-designed, the FS-C1020MFP performs impressively at printing, faxing and copying, even if the manual scanning can be slow. Scan and print quality is good, too, and you have automatic duplex options for both. Despite our dislike of...
75%
itpro.co.uk
Updated:
2015-06-26 13:18:31
Kyoceras FS-C1020MFP is affordably priced with reasonable print speeds and page costs that, although not remarkably low, include the cost of the integrated drum and are fairly typical for a compact office MFP. Its print quality is nothing short of out...
50%