location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PictureMate 100 Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson PictureMate 100 Mobile Phone Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C602003BT
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PictureMate 100 Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - 3,81 cm (1.5") LCD
  • - USB port
Warranty: Standard: 1 Year Standard Warranty
Optional: Extension to 3 Years
Long product name Epson PictureMate 100 Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI :
The long product name of Epson PictureMate 100 Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson PictureMate 100 Mobile Phone Edition
More>>>
Epson PictureMate 100 Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI:
The official description of Epson PictureMate 100 Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Real photos – really easy
With the Epson PictureMate 100 it's as easy to produce impressive photos as it is to take them. Just insert your memory card, select your photos on the bright colour preview monitor and press print. It's easy, convenient and affordable.
Produce superb photos taken on your digital camera anytime, anywhere and with ease. You don't even need a computer. Simply print in 3 easy steps: insert your memory card, view and select your photos on the built-in, colour LCD screen and press print.

Real, high quality and glossy photos
With the Epson PictureMate 100 photos look and feel just like traditional photos. You can produce high quality, 10 x 15cm glossy, borderless photos in vibrant colours. You can even add additional effects, like changing a photo from colour to black and white or to sepia tones. Photos from an Epson PictureMate 100 are more than a match for any high street photo lab.

Real photos – anytime, anywhere
You are always ready to process the best shots with the Epson PictureMate 100. Take photos and instantly share them with friends and family anywhere you like – at home, at family parties or special occasions. It's small and stylish with a carrying handle and optional rechargeable battery.

Real photos – really affordable
Find everything you need to produce 135 glossy photos in the Epson PicturePack. It makes home photo printing hassle-free and more affordable than ever before. It's the clever and affordable solution for printing real photos quickly, easily and without leaving the home.

Key Features
-Produce real 10 x 15cm photos that more than match any high street photo lab
-Quick and easy photo processing, at the touch of a button in the convenience of your home
-Easily preview, edit and print from the bright 1.5” colour LCD
-Print direct from PictBridge or USB DIRECT-PRINT, digital cameras, memory cards
-Go mobile – compact and stylish with easy carry handle and optional rechargeable battery
-Hassle-free and affordable – Epson PicturePack, all you need for 135 glossy photos
-Print wirelessly from compatible camera phones with Epson PictureMate 100 Mobile Phone Edition

Short summary description Epson PictureMate 100 Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI:
This short summary of the Epson PictureMate 100 Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PictureMate 100 Mobile Phone Edition, Inkjet, 5760 x 1440 DPI

Long summary description Epson PictureMate 100 Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI:
This is an auto-generated long summary of Epson PictureMate 100 Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson PictureMate 100 Mobile Phone Edition. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Print speed (colour photo, normal quality)
91 ppm
Features
Market positioning *
Home & office
Display
LCD
Display diagonal
3,81 cm (1.5")
Display resolution
521 x 218 pixels
Country of origin
Japan
Input & output capacity
Total input capacity
20 sheets
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Sound pressure level (printing)
45 dB
Power
Power consumption (printing) *
13 W
System requirements
Minimum system requirements
Pentium 300MHz/PowerPC G3 233MHz 64MB RAM 850MB/40MB(Mac) HDD Space
Weight & dimensions
Weight
2,7 kg
Weight & dimensions
Maximum dimensions (W x D x H)
256 x 305 x 167 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
325 mm
Package depth
430 mm
Package height
280 mm
Package weight
4,51 kg
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
2,11 m
Quantity per pallet layer
7 pc(s)
Quantity per pallet
84 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2,11 m
Quantity per pallet layer (UK)
7 pc(s)
Quantity per pallet (UK)
112 pc(s)
Other features
Dimensions (WxDxH)
256 x 154 x 163 mm
Compatibility
Bluetooth imaging phones, notebook PCs, PDAs & digital cameras
Mac compatibility
Yes
Compatible operating systems
Windows XP Windows Me Windows 98 Windows 2000 Mac OS X
Brand Image Product code Product Stock Price from
Epson PictureMate™ 100 photo printer Inkjet 5760 x 1440 DPI Epson PictureMate™ 100 photo printer Inkjet 5760 x 1440 DPI
(show image)
C11C602003 Epson PictureMate 100 0.00
(excl. VAT)
0 (incl. VAT)