location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-L2700DW Laser A4 2400 x 600 DPI 26 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-L2700DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-L2700DWM2 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother MFC-L2700DWM2 user manual (7.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother MFC-L2700DW Laser A4 2400 x 600 DPI 26 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - Printing colours: Black
  • - A4 26 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 32 MB Built-in processor ARM 266 MHz
  • - 11,4 kg
Long product name Brother MFC-L2700DW Laser A4 2400 x 600 DPI 26 ppm Wi-Fi :
The long product name of Brother MFC-L2700DW Laser A4 2400 x 600 DPI 26 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

26ppm, A4, 32MB, LCD, USB 2.0, Fast Ethernet, 802.11b/g/n, Toner Cartridge (TN-2320)
More>>>
Brother MFC-L2700DW Laser A4 2400 x 600 DPI 26 ppm Wi-Fi:
The official description of Brother MFC-L2700DW Laser A4 2400 x 600 DPI 26 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everything you could need in a mono laser
A wired and wireless network-ready mono laser printer, scanner, copier and fax. Features speeds up to 26ppm, large 250 sheet paper tray and double-sided printing as standard - this model also includes a 35 sheet Automatic Document Feeder.
Plus optional cost-effective, high-yield toner cartridges are available to help cut long-term business costs.

- Up to 26ppm print speed
- Automatic 2-Sided print
- Wireless and Wired Network
- 250 Sheet Tray + 1 sheet manual feed
- 2-Line LCD
- 700 Page In-box Toner.

Short summary description Brother MFC-L2700DW Laser A4 2400 x 600 DPI 26 ppm Wi-Fi:
This short summary of the Brother MFC-L2700DW Laser A4 2400 x 600 DPI 26 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-L2700DW, Laser, Mono printing, 2400 x 600 DPI, A4, Direct printing, Grey

Long summary description Brother MFC-L2700DW Laser A4 2400 x 600 DPI 26 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-L2700DW Laser A4 2400 x 600 DPI 26 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-L2700DW. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
6,5 ppm
Duplex print speed (ISO/IEC 24734) mono
13 ipm
Warm-up time
9 s
Time to first page (black, normal)
8,5 s
Economical printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
26 cpm
Time to first copy (black, normal)
10 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, E-mail Server, FTP, File, Image, OCR
Input colour depth
30 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
ICA, TWAIN, WIA
Fax
Faxing *
Mono faxing
Fax resolution (black)
203 x 98 DPI
Modem speed
33,6 Kbit/s
Fax memory
400 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Fax broadcasting
258 locations
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Fax coding methods
JBIG, MH, MMR, MR
Features
Recommended duty cycle
250 - 2000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
BR-Script 3, GDI
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive
Custom media width
76,2 - 215,9 mm
Custom media length
127 - 355,6 mm
Multi-Purpose Tray media weight
60 - 105 g/m²
Scan media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 1.1 ports quantity
1
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, APOP, SMTP-AUTH, SNMP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPS
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port 9100, IPP, FTP Server, SNMPv1/v2c/v3, HTTP Server, TFTP Client/Server, SMTP Client, ICMP, Web Services (Print/Scan), SNTP Client, POP3, IMAP4
Supported network protocols (IPv6)
NDP, RA, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/ Port 9100, IPP, FTP Server, SNMPv1/v2c/v3, HTTP Server, TFTP Client/Server, SMTP Client, ICMPv6, Web Services (Print/Scan), SNTP Client, POP3, IMAP4
Email protocols
APOP, IMAP4, POP3
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Card reader integrated
No
Internal memory *
32 MB
Built-in processor
Yes
Processor family
ARM
Processor frequency
266 MHz
Sound pressure level (printing)
49 dB
Sound pressure level (quiet mode)
45 dB
Sound power level (standby)
33 dB
Design
Product colour *
Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (max)
1104 W
Power consumption (average operating)
480 W
Power consumption (PowerSave)
6,6 W
Power consumption (standby)
60 W
Power consumption (off)
0,08 W
AC input voltage
220 - 240 V
AC input frequency
60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Minimum storage drive space
50 MB
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel, ENERGY STAR
Weight & dimensions
Width
409 mm
Depth
399 mm
Height
317 mm
Weight
11,4 kg
Packaging data
Package width
567 mm
Package depth
517 mm
Package height
435 mm
Package weight
14,4 kg
Packaging content
Cartridge(s) included
Yes
Drivers included
Yes
Bundled software
Brother Control Center 4 Nuance PaperPort 12 SE Brother Control Center 2
Other features
Energy saving mode
Yes
Cartridge type
TN-2320
Duplex
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-19 01:42:32
Uk has collected 9 expert reviews for Brother MFC-L2700DW Laser A4 2400 x 600 DPI 26 ppm Wi-Fi and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
trustedreviews.com
Updated:
2018-01-19 01:42:32
What is the Brother MFC-L2700DN? A full, four-function laser all-in-one for less than £100 is worth looking at. Brother has several reliable laser mechanisms and its MFC-L2700DN is based on one that the company claims can deliver a super-fast 24ppm. The m...
Good High speed for price, Single sheet, multi-purpose feed, USB and network connections...
Bad No duplex scanning, Poor greyscale copy quality, Slightly dated look...
Bottom line The Brother MFC-L2700DN is a decent, solid mono laser all-in-one. It offers better-than-average print quality, good speed – although not as fast as Brother claims – and useful extra features, such as duplex print, ADF and ID card print, all for an afforda...
80%
gadgetspeak.com
Updated:
2018-01-19 01:42:32
Befitting its business status, the MFC-L2700DN has a solid appearance with a predominately gun-metal grey colour scheme that would probably not be acceptable in a home environment. The only exception to this mass of grey is the front mounted control of wh...
76%
digitalversus.com
Updated:
2018-01-19 01:42:32
The Brother MFC-L2700DW is a four-in-one mono laser printer designed for professional use in small- and medium-sized businesses. Equipped with Ethernet, Wi-Fi and duplex, it's highly similar to the Brother MFC-7860DW in all aspects except design. In Broth...
Good Print speed, Duplex, Overall responsiveness, WiFi, Satisfactory power consumption for a laser printer, Cost per page...
Bad Outdated screen, Print quality on anything but text, Copy mode...
Bottom line The Brother MFC-L2700DW may not excel at what it does, but it does a satisfactory job. Its real selling point is its price, and the features you get for it. It's a good, affordable choice for small- and medium-sized businesses with frequent B&W printing n...
60%