location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre CIPROV731 pool part/accessory Cover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CIPROV731
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CIPROV731 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8412081208695
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 13:17:23
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Gre CIPROV731 pool part/accessory Cover:
This short summary of the Gre CIPROV731 pool part/accessory Cover data-sheet is auto-generated and uses the product title and the first six key specs.

Gre CIPROV731, Cover, Blue, Oval, 3,75 m, 7,3 m, 4600 mm

Long summary description Gre CIPROV731 pool part/accessory Cover:
This is an auto-generated long summary of Gre CIPROV731 pool part/accessory Cover based on the first three specs of the first five spec groups.

Gre CIPROV731. Product type: Cover, Product colour: Blue, Shape: Oval. Width: 4600 mm, Length: 8200 mm, Fabric weight: 100 g/m². Package type: Box, Package width: 540 mm, Package depth: 440 mm. Minimum order quantity: 1 pc(s), Quantity per pallet: 63 pc(s)

Brand Image Product code Product Stock Price from
Gre

Gre 40581 pool part/accessory Winter skimmer guard
(show image)
40581 40581
Pool Improve

Pool Improve PWSP20CS pool part/accessory Skimmer winter kit
(show image)
PWSP20CS PWSP20CS