location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech diNovo Media Desktop Laser, FR keyboard Mouse included Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
diNovo Media Desktop Laser, FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967562-0101
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 3-year
Long product name Logitech diNovo Media Desktop Laser, FR keyboard Mouse included Bluetooth :
The long product name of Logitech diNovo Media Desktop Laser, FR keyboard Mouse included Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

diNovo Media Desktop Laser
More>>>
Logitech diNovo Media Desktop Laser, FR keyboard Mouse included Bluetooth:
The official description of Logitech diNovo Media Desktop Laser, FR keyboard Mouse included Bluetooth as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The diNovo Media Desktop™ Laser is the most advanced desktop for today’s digital world. Its award-winning ultra-flat keyboard maximises comfort and quietness, while a matching MediaPad™ provides remote control of music or images on your PC. The MediaPad™ also acts as a numeric pad for easy data entry and integrates a calculator. Results can be pasted into any PC application. Ultra-fast Bluetooth® 2.0 provides an extended range of up to 20 m. It turns your PC into a wireless hub, enabling VoIP with a Bluetooth® headset, transfer of pictures from a Bluetooth® mobile phone, synchronisation of your Bluetooth® devices and more. A rechargeable MX Laser mouse delivers stunning performance and comfort and smart power management monitors battery levels.

Short summary description Logitech diNovo Media Desktop Laser, FR keyboard Mouse included Bluetooth:
This short summary of the Logitech diNovo Media Desktop Laser, FR keyboard Mouse included Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech diNovo Media Desktop Laser, FR, Wireless, Bluetooth, Mouse included

Long summary description Logitech diNovo Media Desktop Laser, FR keyboard Mouse included Bluetooth:
This is an auto-generated long summary of Logitech diNovo Media Desktop Laser, FR keyboard Mouse included Bluetooth based on the first three specs of the first five spec groups.

Logitech diNovo Media Desktop Laser, FR. Connectivity technology: Wireless, Device interface: Bluetooth. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
Bluetooth
Power
Battery type
AA
Number of batteries supported
6
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Laser
Scroll
Yes
System requirements
Minimum system requirements
CD-ROM
Packaging data
Bundled software
MediaLife
Other features
Compatible operating systems
Windows XP (Home, Pro, Tablet, Media Center)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:30:41
Uk has collected 7 expert reviews for Logitech diNovo Media Desktop Laser, FR keyboard Mouse included Bluetooth and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
ultimatepc-reviews.co.uk
Updated:
2011-10-03 23:30:41
PDF-file...
0%
pcadvisor.co.uk
Updated:
2011-10-03 23:30:41
The looks of the ultra-thin, angular keyboard and detached MediaPad, though stunning, are not what makes this combo irresistible. Neither is it the MX Laser mouse, though capable of capturing 5.8Mp (megapixels) of detail per second and tracking faste...
Bottom line The diNovo Media Desktop Laser is a marvellous invention. Never have we seen such a fully featured digital media set embedded in a keyboard for quick access. Prepare to splash serious cash, though - and buy some backup batteries because this will drai...
80%
goodgearguide.com.au
Updated:
2011-11-05 12:45:34
The diNovo Media Desktop Laser is one of the most feature packed keyboard and mouse packages on the market, but its not worth the asking price. If you want the best of the best, it is worth a look, but there are plenty of cheaper alternatives.
Good Design, comfort, looks, Bluetooth receiver acts as hub, MediaPad doubles as remote control...
Bad Price, software, setup, no caps lock light The Final Word The diNovo Media Desktop Laser is one of the most feature packed keyboard and mouse packages on the market, but its not worth the asking price. If you want the best of the best, it is worth a l...
Bottom line The diNovo Media Desktop Laser is one of the most feature packed keyboard and mouse packages on the market, but its not worth the asking price. If you want the best of the best, it is worth a look, but there are plenty of cheaper alternatives.
60%
Brand Image Product code Product Stock Price from
Logitech Cordless Desktop S 510 Media Remote, SD keyboard RF Wireless Logitech Cordless Desktop S 510 Media Remote, SD keyboard RF Wireless
(show image)
967555-0250 Cordless Desktop S 510 Media Remote, SD 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop® S 510 Media Remote keyboard RF Wireless Logitech Cordless Desktop® S 510 Media Remote keyboard RF Wireless
(show image)
967555-0123 Cordless Desktop® S 510 Media Remote 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless DT S 510 Media Remote US keyboard RF Wireless Logitech Cordless DT S 510 Media Remote US keyboard RF Wireless
(show image)
967555-0510 Cordless DT S 510 Media Remote US 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop® LX 300 keyboard RF Wireless Logitech Cordless Desktop® LX 300 keyboard RF Wireless
(show image)
967545-0101 Cordless Desktop® LX 300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)