location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanGiorgio SF20NFW freezer Upright freezer Freestanding 183 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanGiorgio Check ‘SanGiorgio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF20NFW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SF20NFW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8033675151878
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers Check ‘SanGiorgio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanGiorgio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2023 14:59:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SanGiorgio SF20NFW freezer Upright freezer Freestanding 183 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding Upright freezer
  • - 183 L 15 kg/24h
  • - No Frost system Fast freeze function
  • - N-ST
  • - 45 dB
  • - 260 kWh
  • - 53 kg
More>>>
Short summary description SanGiorgio SF20NFW freezer Upright freezer Freestanding 183 L White:
This short summary of the SanGiorgio SF20NFW freezer Upright freezer Freestanding 183 L White data-sheet is auto-generated and uses the product title and the first six key specs.

SanGiorgio SF20NFW, 183 L, 15 kg/24h, N-ST, 45 dB, No Frost system, White

Long summary description SanGiorgio SF20NFW freezer Upright freezer Freestanding 183 L White:
This is an auto-generated long summary of SanGiorgio SF20NFW freezer Upright freezer Freestanding 183 L White based on the first three specs of the first five spec groups.

SanGiorgio SF20NFW. Freezer net capacity: 183 L, Climate class: N-ST, Freezing capacity: 15 kg/24h, Noise level: 45 dB, No Frost system. Door hinge: Right. Annual energy consumption: 260 kWh. Product colour: White

Brand Image Product code Product Stock Price from
SanGiorgio

SanGiorgio SP20SW freezer Chest freezer Freestanding 205 L White
(show image)
SP20SW SP20SW 0.00
(excl. VAT)
0 (incl. VAT)