location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C332dn Colour 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C332dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46403102 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713068617
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:55:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OKI C332dn Colour 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED Colour
  • - 600 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 45000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 1024 MB
Long product name OKI C332dn Colour 600 x 1200 DPI A4 :
The long product name of OKI C332dn Colour 600 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 x 1200 dpi, 26/30 ppm, 1 GB, USB 2.0, Ethernet
More>>>
Short summary description OKI C332dn Colour 600 x 1200 DPI A4:
This short summary of the OKI C332dn Colour 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C332dn, LED, Colour, 600 x 1200 DPI, A4, 30 ppm, Duplex printing

Long summary description OKI C332dn Colour 600 x 1200 DPI A4:
This is an auto-generated long summary of OKI C332dn Colour 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

OKI C332dn. Print technology: LED, Colour. Number of print cartridges: 4, Maximum duty cycle: 45000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready. Product colour: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:49:03
Uk has collected 7 expert reviews for OKI C332dn Colour 600 x 1200 DPI A4 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
chip.com.my
Updated:
2017-06-23 01:25:10
Printer technology has improved, but the fundamentals remain the same. OKI's C332dn may look basic in that it functions mainly for printing only, but it aims to be the best in that regard.The OKI C332dn is a high-end desktop printers that cater specifical...
Good Versatile, Affordable, Fast...
Bottom line This is a great option for SOHO users who need a versatile printer that is small and affordable.(previously published in issue May 2017)...
0%
liveatpc.com
Updated:
2017-07-04 01:18:46
Need to print a 200 page report but scared it'll jam the printer? No worries. This printer can handle it. It's not the fastest printer, but it does a decent job in printing quite smoothly. A 130-page document took less than 10 minutes. The newsroom had so...
Bottom line Review] OKI C332: Simply PrintSimple and straightforward No extra installation needed. As long as your LAN is connected, and your device can detect it, you can print. Although OKI comes with a program preloaded with various templates that you can use as...
80%
itpro.co.uk
Updated:
2018-04-01 06:12:28
Sign up for our daily newsletterSmall businesses looking for a budget-priced A4 colour laser printer can stop searching now, as they won't find one for less than Oki's C332dn. Costing a mere £94, this network-ready desktop model offers mono and colour p...
Good Great image quality, Rapid print speeds, Amazing value...
Bad Comparatively high running costs, Large areas of colour exhibit slight crosshatching...
Bottom line For a sub-£100 colour LED printer, the C332dn has a lot to offer budget-conscious small businesses. Its comparatively high running costs restrict it to low-demand colour printing but it won't be faulted for print speeds and output quality...
80%
Brand Image Product code Product Stock Price from
OKI

OKI C332dnw Colour 600 x 600 DPI A4 Wi-Fi
(show image)
46403112 C332dnw 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)