VTech logo

VTech Baby 80-141605 learning toy

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36767
Info modified on:
26 Apr 2022, 15:57:09
Short summary description VTech Baby 80-141605 learning toy:

VTech Baby 80-141605, 2 yr(s), Sounding, Speaking function, Batteries required, AA, Multicolour

Long summary description VTech Baby 80-141605 learning toy:

VTech Baby 80-141605. Recommended age (min): 2 yr(s), Recommended age (max): 5 yr(s), Minimum number of players: 1, Sounding, Speaking function. Batteries required, Battery type: AA. Product colour: Multicolour

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.