location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dorma BTS80 EMB Floor mounted door closer Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dorma Check ‘Dorma’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BTS80 EMB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82224001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4021226216491
Category: Door Closers Check ‘Dorma’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dorma: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2020 15:43:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dorma 82224001 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Dorma BTS80 EMB Floor mounted door closer Silver :
The long product name of Dorma BTS80 EMB Floor mounted door closer Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BTS 80 EMB, EN 4, 78 x 341 x 60 mm, 7.7 kg, Universal
More>>>
Short summary description Dorma BTS80 EMB Floor mounted door closer Silver:
This short summary of the Dorma BTS80 EMB Floor mounted door closer Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Dorma BTS80 EMB, Floor mounted door closer, Interior door/Exterior door, 140 cm, 300 kg, Silver, 110 cm

Long summary description Dorma BTS80 EMB Floor mounted door closer Silver:
This is an auto-generated long summary of Dorma BTS80 EMB Floor mounted door closer Silver based on the first three specs of the first five spec groups.

Dorma BTS80 EMB. Placement supported: Floor mounted door closer, Purpose: Interior door/Exterior door, Maximum door width: 140 cm. Operating voltage: 12 V, Power consumption (max): 2,3 W, Operating current: 0,125 A. Width: 78 mm, Length: 341 mm, Height: 60 mm

Brand Image Product code Product Stock Price from
Dorma

Dorma BTS80 EMB Floor mounted door closer Left-handed Silver
(show image)
82224101 BTS80 EMB 0.00
(excl. VAT)
0 (incl. VAT)
Dorma

Dorma BTS 80 F Floor mounted door closer Stainless steel
(show image)
80210001 BTS 80 F 0.00
(excl. VAT)
0 (incl. VAT)
Dorma

Dorma BTS 80 F Floor mounted door closer Right-handed Stainless steel
(show image)
80220201 BTS 80 F 0.00
(excl. VAT)
0 (incl. VAT)
Dorma

Dorma TS 73 EMF Overhead concealed door closer Non-handed Silver
(show image)
5548397 TS 73 EMF 0.00
(excl. VAT)
0 (incl. VAT)
Dorma

Dorma TS 73 EMF Overhead concealed door closer Non-handed Silver
(show image)
53140101 TS 73 EMF 0.00
(excl. VAT)
0 (incl. VAT)
Dorma

Dorma TS 72 Overhead concealed door closer Non-handed Silver
(show image)
22232101 TS 72 0.00
(excl. VAT)
0 (incl. VAT)
Dorma

Dorma TS 71 Overhead concealed door closer Non-handed Silver
(show image)
5548408 TS 71 0.00
(excl. VAT)
0 (incl. VAT)
Dorma

Dorma TS 68 Overhead concealed door closer Non-handed White
(show image)
5548441 TS 68 0.00
(excl. VAT)
0 (incl. VAT)
Dorma

Dorma TS 90 Overhead concealed door closer Non-handed Silver
(show image)
10200401 TS 90 0.00
(excl. VAT)
0 (incl. VAT)