location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux PF1ANIMAL 3,5 L Cylinder vacuum 700 W Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PF1ANIMAL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
900 274 328
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543424030
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Oct 2023 10:32:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Electrolux PF1ANIMAL 3,5 L Cylinder vacuum 700 W Dust bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 3,5 L 700 W White
  • - Variable power
  • - Dust bag
  • - Hygiene Filter Filtering 77 dB
  • - Dust container full indicator Operating radius: 9 m
  • - Carrying handle(s)
More>>>
Short summary description Electrolux PF1ANIMAL 3,5 L Cylinder vacuum 700 W Dust bag:
This short summary of the Electrolux PF1ANIMAL 3,5 L Cylinder vacuum 700 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux PF1ANIMAL, 700 W, Cylinder vacuum, Dust bag, 3,5 L, Hygiene Filter, Filtering

Long summary description Electrolux PF1ANIMAL 3,5 L Cylinder vacuum 700 W Dust bag:
This is an auto-generated long summary of Electrolux PF1ANIMAL 3,5 L Cylinder vacuum 700 W Dust bag based on the first three specs of the first five spec groups.

Electrolux PF1ANIMAL. Maximum input power: 700 W. Type: Cylinder vacuum, Dust container type: Dust bag, Dust capacity: 3,5 L. Vacuum air filtering: Hygiene Filter, Dirt separating method: Filtering, Noise level: 77 dB. Product colour: White