location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t5545 Thin Client 1 GHz 1,54 kg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t5545 Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FQ798AA
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Aug 2010
Product end of life date
Warranty: 3 years pick-up and return service (Certain restrictions apply)
Long product name HP t5545 Thin Client 1 GHz 1,54 kg :
The long product name of HP t5545 Thin Client 1 GHz 1,54 kg. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

t5545 Thin Client VIA Eden 1 GHz, 512 MB Flash, 512 MB DDR2 SODIMM, Firefox, HP ThinPro
More>>>
HP t5545 Thin Client 1 GHz 1,54 kg:
The official description of HP t5545 Thin Client 1 GHz 1,54 kg as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Delivering stable, manageable, desktop-like performance with proven enterprise technology for maximum security and low total cost of ownership.

- Simple and intuitive: A single console provides streamlined and customizable user interface.

- Easy to deploy: HP ThinPro operating system supports modular software updates for rapid deployment over the network.

- Easy to manage: Choice of deployment and management solutions from SMB to Enterprise. HP ThinState, HP Device Manager, and a full license of Altiris Deployment Solution is included with every thin client.
- More secure: Define user profiles individually across multiple functions and add smart card authentication, or lock down in kiosk mode for content control. Protect USB peripherals with two USB ports in a secure compartment.

- Latest VDI support: Integrated brokers for quick and easy access to VMware VDI and Citrix XenDesktop solutions.

- Leading-edge design: Supports HP Quick Release and HP Integrated Work Center Stand (both sold separately) for flexible mounting. Front ports for easy connections. No moving parts improve reliability, ownership costs, and product life.

Short summary description HP t5545 Thin Client 1 GHz 1,54 kg:
This short summary of the HP t5545 Thin Client 1 GHz 1,54 kg data-sheet is auto-generated and uses the product title and the first six key specs.

HP t5545 Thin Client, 1 GHz, Via Eden, 533 MHz, 0,5 GB, Citrix ICA; RDesktop, Altiris Deployment Solution (full client license), HP ThinState for image capture and redeploy,...

Long summary description HP t5545 Thin Client 1 GHz 1,54 kg:
This is an auto-generated long summary of HP t5545 Thin Client 1 GHz 1,54 kg based on the first three specs of the first five spec groups.

HP t5545 Thin Client. Processor frequency: 1 GHz, Processor family: Via Eden, Processor front side bus: 533 MHz. Total storage capacity: 0,5 GB. Supported protocols: Citrix ICA; RDesktop. Bundled software: Altiris Deployment Solution (full client license), HP ThinState for image capture and redeploy,.... Power supply: 50 W

Processor
Processor frequency *
1 GHz
Processor family
Via Eden
Processor front side bus
533 MHz
Storage
Total storage capacity *
0,5 GB
Network
Supported protocols
Citrix ICA; RDesktop
Software
Bundled software
Altiris Deployment Solution (full client license), HP ThinState for image capture and redeploy, Citrix ICA 10.x and RDesktop 1.6, HP Device Manager Agent, VNC for remote control, Sun JRE 1.6, 7.x, TeemTalk Terminal Emulation Suite, ePDFView (PDF viewer), ThinPrint print TCP client (available as add-on)
Power
Power supply
50 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Certificates
Certification
ENERGY STAR Qualified
Country of origin
China
Weight & dimensions
Weight
1,54 kg
Other features
Dimensions (WxDxH)
52 x 215,9 x 219,7 mm
Ergonomics
Safety: UL 60950-1, CSA 22.2 approved; RF Interference: FCC Class B, CE Mark, VCCI
Other features
I/O ports
6 USB 2.0 ports (two in front, two in rear, two in secure USB compartment), 1 VGA, 1 DVI-D, 2 PS/2, 1 serial, 1 parallel, 1 RJ-45
Audio included
Output: Internal amplified speaker, 1/8-inch mini, full 24-bit stereo, 192 kHz sample rate; Input: 1/8-inch mini microphone, 20-bit stereo, 96 kHz sample rate, Mic In/Headphone Out
Dimensions (W x D x H) with stand
52 x 215,9 x 219,7 mm
Power supply type
Worldwide auto-sensing 50W, 100-240 VAC, 50-60 Hz
Pointing device
HP PS/2 2-Button Optical Scroll Mouse
Power requirements
Worldwide auto-sensing 100-240 VAC, 50-60 Hz energy-saving automatic power-down, surge-tolerant 50 W power supply
Configuration management description
Altiris Deployment Solution (full client license), HP Device Manager, HP ThinState for image capture and redeploy, Support for HP Client Automation
Graphics card
Chrome9 HC3
Supported network protocols
USB or PS/2, VGA-type video output, local and/or network printer support
Video card features
VIAChrome9 HC3 Integrated Graphics with support for high-resolution monitors up to 2048 x 1536 or up to 32-bit color depth
Browser supported
Firefox
Compatible operating systems
Windows 2000/2003 Server families, Windows 2000/2003 Server Terminal Services, Windows 2008 Server, Windows 2000 Advanced Server, Windows 2000 Advance Server Terminal Services, Citrix Presentation Server (up to 4.5), VMware Virtual Desktop Infrastructure using RDP
Networking features
10/100/1000 Ethernet, twisted pair (RJ-45), TCP/IP with DNS and DHCP, DHCP with FTP option for automatic updates, Point-to-Point Protocol (PPP), Point-to-Point over Ethernet (PPPoE), VPN connection via MS Point-to-Point Tunneling Protocol (PPTP), Layer-2 Tunneling Protocol (L2TP), Direct Connection through RS-232, Wake on LAN (WOL), PXE
Keyboard type
HP USB Standard Keyboard
Size (imperial)
22 cm (8.65")
Weight (imperial)
3.4 lb
Multimedia
Mic in/Headphone out (ports in front); Internally amplified speaker, full 24-bit stereo, 192 KHz sample rate
ROM type
Flash
Video card note
64 MB reserved for graphics memory
Rear ports note
2 USB 2.0; 1 serial; 1 parallel; 2 PS/2; 1 VGA-in; 1 DVI-D; 1 RJ-45