HP logo

HP USB-C Travel Power Adapter 65W power adapter/inverter Indoor Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197967
Info modified on:
09 Jul 2024, 10:28:09
End of life date:
30 Jun 2022
Warranty:
1-year HP Commercial Guarantee
Long product name HP USB-C Travel Power Adapter 65W power adapter/inverter Indoor Black:

USB-C Travel Power Adapter 65W

HP USB-C Travel Power Adapter 65W power adapter/inverter Indoor Black:

Charge the latest USB-C™ laptops with the dependable 65W power adapter in a new, more compact size. Designed to travel easily and still give you the reliable power your days’ demand, it can easily replace an existing adapter or become that essential, travel-ready backup.

Adaptable voltage
- Depending on what your device needs, it delivers 5V, 9V, 10V, 12V, 15V, or 20V of power.

Lightweight design
- At only .60 lbs (.27 kg), it fits comfortably into your bag without weighing it down.

Protected from the unexpected
- The built-in surge protector keeps your laptop safe from sudden power changes.

Features
- Keep your cable neat and organized with the attached hook and loop fastener.

Short summary description HP USB-C Travel Power Adapter 65W power adapter/inverter Indoor Black:

HP USB-C Travel Power Adapter 65W, Laptop, Indoor, 100-240 V, 50/60 Hz, 65 W, Home

Long summary description HP USB-C Travel Power Adapter 65W power adapter/inverter Indoor Black:

HP USB-C Travel Power Adapter 65W. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 74 mm, Depth: 74 mm, Height: 28,5 mm. Package width: 256 mm, Package depth: 129 mm, Package height: 59 mm

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.