HP logo

HP Color LaserJet 3000 Printer

Product code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
53197
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Service (postFree telephone support during the productperiod; HP Care Pack service agreement that upgrades basic HP LaserJet product(one year) and extends coverage up to five years (optional); HP service agreement (optional)One-year, next day, on-site limited
Long product name HP Color LaserJet 3000 Printer:

A printer that satisfies multiple workteam needs, this laser delivers fast, mono printing, plus good quality colour when you want it. Keep costs down with Colour Access Controls and consistently low black-and-white printing costs.

HP Color LaserJet 3000 Printer:

No need to sacrifice the speed, reliability and cost-efficiency you experience with your mono laser. The HP Color LaserJet 3000 printer is the ideal solution. It delivers the desktop laser functionality and fast printing speeds you’re used to, but also offers the added benefit of colour when you need it most. HP Imageret 2400 ensures great results and Colour Access Controls enable you to manage how and when colour is used.

Short summary description HP Color LaserJet 3000 Printer:

HP Color LaserJet 3000 Printer

Long summary description HP Color LaserJet 3000 Printer:

HP Color LaserJet 3000 Printer

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.