location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 2415 garden hose reel Wall-mounted reel Manual Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact 2in1 Reel with 25m Hose
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2415
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646042635
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hozelock 2415 garden hose reel Wall-mounted reel Manual Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Comes with 25m of Hozelock multi-purpose hose a Threaded Tap Connector Hose End Connectors and a Nozzle
  • - Enclosed casing for added protection from wear and tear
  • - Large winding handle for hassle free manual rewinding
  • - Lightweight design and folding carry handle allow the hose reel to be fully portable
Long product name Hozelock 2415 garden hose reel Wall-mounted reel Manual Green :
The long product name of Hozelock 2415 garden hose reel Wall-mounted reel Manual Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact 2in1 Reel with 25m Hose
More>>>
Short summary description Hozelock 2415 garden hose reel Wall-mounted reel Manual Green:
This short summary of the Hozelock 2415 garden hose reel Wall-mounted reel Manual Green data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 2415, Wall-mounted reel, Manual, Functional, Green, PVC, Freestanding, Wall-mounted

Long summary description Hozelock 2415 garden hose reel Wall-mounted reel Manual Green:
This is an auto-generated long summary of Hozelock 2415 garden hose reel Wall-mounted reel Manual Green based on the first three specs of the first five spec groups.

Hozelock 2415. Product type: Wall-mounted reel, Hose reeling type: Manual, Product design: Functional. Package width: 253 mm, Package depth: 354 mm, Package height: 384 mm. Hose length: 25 m, Hose diameter: 1,25 cm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock Auto Reel 25m Wall-mounted reel Automatic Grey
(show image)
2385 7600 Auto Reel 25m 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2460 garden hose reel Cart reel Manual Grey
(show image)
2460 90m Assembled Metal Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2448 garden hose reel Cart reel Manual Green, Grey
(show image)
2448 90m Assembled Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2440 garden hose reel Cart reel Manual Green, Grey
(show image)
2440 60m Assembled Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2489P9012 garden hose reel Cart reel Manual Green
(show image)
2489P9012 2489P9012 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2436R0000 garden hose reel Cart reel Manual Grey
(show image)
2436R0000 60m Metal Cart with 30m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Pico Reel Box reel Manual Grey
(show image)
2425PINK Pico Reel 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Pico Reel Box reel Manual Purple, Grey
(show image)
2425P6720 Pico Reel 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2431 garden hose reel Ground-standing reel Manual Grey
(show image)
2431 45m Capacity Assembled Hose Reel with 25m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2442 garden hose reel Cart reel Manual Green
(show image)
2442 60m Assembled Hose Cart with 30m Hose 0.00
(excl. VAT)
0 (incl. VAT)