location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet D1660 Printer inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet D1660 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB770B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420931386 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:02:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2013
Product end of life date
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Deskjet D1660 Printer inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Deskjet D1660 Printer inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet D1660 Printer, Inkjet, 7ppm, A4
More>>>
HP Deskjet D1660 Printer inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Deskjet D1660 Printer inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4-ink colour, optional XL cartridges, borderless photos, 80-sheet fold-up paper tray, HP Smart Web Printing, HP Photo Print Gadget, ENERGY STAR® qualified, created from 25% recycled plastic.
Enjoy easy everyday printing with this affordable colour printer. Simple to use – ideal for first time users or as a second machine for growing families. Original HP inks ensure impressive results whatever you print.

Short summary description HP Deskjet D1660 Printer inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Deskjet D1660 Printer inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet D1660 Printer, Colour, 2, 4800 x 1200 DPI, A4, 750 pages per month, 7 ppm

Long summary description HP Deskjet D1660 Printer inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Deskjet D1660 Printer inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet D1660 Printer. Colour, Number of print cartridges: 2, Maximum duty cycle: 750 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 7 ppm

Enjoy reliability and value with HP’s most affordable printer.

Get HP reliability at a great price – simple, no frills design gives you all you need and nothing more. Get up to 3x more black printed pages and 2.5x more colour printed pages with optional XL ink cartridges[2]. ENERGY STAR® qualified.

Choose a printer that’s compact and easy-to-use.

Get easy printing with one button control and simple ink cartridge replacement. Save space – compact design means it will fit on the busiest of desks or even on a bookshelf, making it ideal for bedrooms and student flats.

Print more from the web – more easily – with HP Smart Web Printing[1].

Make better use of whatever you print from the web – research, recipes, maps, photos and more – with HP Smart Web Printing[1]. Combine content from multiple sites onto a single page to save ink and paper. No more clipped pages or wasted print-outs.

Features
Print head nozzles
336 (black), 1248 (tri-color)
Colour *
Yes
Maximum duty cycle *
750 pages per month
Number of print cartridges *
2
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class B, CISPR 24: 1997+A1: 2001+A2: 2002/EN 55024: 1998+A1: 2001+ A2: 2003 Class B, IEC 61000-3-2: 2000+A1: 2001+A2: 2004/EN 61000-3-2: 2000+A2: 2005, IEC 61000-3-3: 1994+A1: 2001/EN 61000-3-3: 1995+A1: 2001, FCC CFR 47, Part 15 Class B/ICES-003, Issue 4 Class B
Safety
IEC 60950-1: 2001/EN 60950-1: 2001+A11: 2004; EU LVD&EN 60950 Compliant; Mexico NOM-NYCE; Russia GOST; China CCC; Taiwan BSMI
Printing
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (colour, best quality, A4)
2 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (black, best quality, A4)
4 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print quality (black, best quality)
1200
Borderless printing
Yes
Input & output capacity
Envelope feeder
No
Standard input capacity for cards
15
Input capacity for envelopes (primary tray)
10 sheets
Standard input capacity for transparencies
15
Standard output capacity for envelopes
5 sheets
Standard output capacity for cards
10
Maximum output capacity for transparencies
10 sheets
Maximum output capacity for envelopes
5 sheets
Maximum output capacity for cards
10 sheets
Duty cycle letter size (maximum)
750 pages per month
Maximum input capacity for transparencies
15 sheets
Maximum input capacity for labels
15
Maximum input capacity for envelopes
10
Maximum input capacity for cards
40
Total input capacity *
80 sheets
Total output capacity *
15 sheets
Maximum paper trays
1
Paper handling standard/input
80-sheet input tray
Paper handling standard/output
15
Maximum input capacity
80 sheets
Maximum output capacity
15 sheets
Paper handling
Media weights by paper path
A4, legal, envelopes: 70 to 90 g/m²; cards: up to 200 g/m²; photos: up to 280 g/m²
Recommended media weight
70 - 90 g/m²
Standard media sizes
A4; A5; A6; C6; DL
Custom media sizes
77 x 127 - 216 x 356 mm 3 x 5 - 8.5 x 14 in
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Executive, Legal
Envelopes sizes
DL
Media size (tray 1)
A4 (210 x 297 mm); A5 (148 x 210 mm); B5 (176 x 250 mm); DL (110 x 220 mm); C6 (114 x 162 mm); A6 (105 x 148 mm); (300 x 100 mm); (130 x 180 mm); (100 x 150 mm)
Ports & interfaces
I/O ports
1 USB 2.0
USB 2.0 ports quantity
1
PictBridge
No
Direct printing
No
Performance
Acoustic power emissions
6.1 B(A)
Maximum internal memory
Integrated
Acoustic pressure emissions
48,1 dB
Design
Market positioning *
Home & office
Built-in display *
No
Power
Power consumption (printing) *
20 W
Power consumption (off)
0,32 W
Power consumption (standby)
13 W
Power consumption (PowerSave)
1,1 W
System requirements
JetDirect Compatible Products
No
Mac compatibility
Yes
Compatible operating systems
Windows Vista (32-bit & 64-bit); Windows XP (SP1 [32-bit]); Mac OS X v10.4, v10.5
System requirements
Minimum system requirements
Windows XP (SP1) or higher: any Intel Pentium II, Celeron or compatible processor; 233 MHz or higher; 128 MB RAM (256 MB or higher recommended); 600 MB hard disk space; Internet Explorer 6 or higher; CD-ROM/DVD drive or Internet connection; USB port; Windows Vista: 800 MHz 32-bit (x86) or 64-bit (64) processor; 512 MB RAM; 850 MB hard disk space; Internet Explorer; CD-ROM/DVD drive or Internet connection; USB port; Windows 7 ready. For more information go to http:///go/windows7. Some features may not be available. *Windows XP Professional x64 not supported.
Minimum system requirements for Macintosh
Mac OS X v 10.4 / v 10.5; Power PC G3, G4, G5 / Intel Core; 256 MB RAM; 500 MB; CD-ROM/DVD/ Internet; USB
Operational conditions
Recommended operating temperature range (T-T)
15 - 30 °C
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
59 - 86 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Pallet dimensions (W x D x H)
1219,2 x 1016 x 2527 mm
Weight
2,2 kg
Packaging data
Package weight (imperial)
3,42 kg (7.53 lbs)
Bundled software
Windows Live Photo Gallery
Package weight
3,42 kg
Logistics data
Pallet size (EU)
1200 x 800 x 2304 mm
Number of cartons per pallet
8 pc(s)
Number of layers per pallet
9 pc(s)
Other features
Maximum print length
0,356 m
Compatible ink types, supplies
Pigment-based; dye-based
Duplex print options
Manual (driver support provided)
Network ready
No
Dimensions (WxDxH)
432 x 198 x 158 mm
Print technology
Inkjet
Interface
1 USB 2.0
Media types supported
Paper (plain, Inkjet, photo); envelopes; transparencies; labels; cards; HP premium media; iron-on transfers
Standard input trays
1
Power requirements
100 - 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Print quality, vertical alignment accuracy
+/- 0.17 mm +/- 0.01 in
Functions
Print
Wireless technology
Not applicable
Standard output capacity for transparencies
10 sheets
Control panel
Power (On/Off)
Print head
CMYK
Package dimensions (W x D x H)
481,1 x 189 x 240 mm (18.9 x 7.44 x 9.45")
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 2527 mm (48 x 40 x 99.5")
Size (imperial)
43,2 cm (17")
Weight (imperial)
2,2 kg (4.85 lbs)
Maximum print length (imperial)
14 in
Media sizes supported (imperial)
Letter; legal; executive; No 10 envelopes; cards
Print speed (black, best quality, letter)
4 ppm
Print speed (colour, best quality, letter)
2 ppm
Print speed (colour, draft quality, letter)
16 ppm
Recommended media weight (imperial)
20 lb
Standard input capacity for legal
80 sheets
Automatic paper sensor
No
Camera phone
No
Maximum input capacity (photo paper)
30 sheets
Maximum input capacity for 10 x 15 cm photographs
30 sheets
Maximum output capacity (photo paper)
10 sheets
Maximum output capacity for labels
10 sheets
Page yield identifier
DJD1600
Photo proofsheets supported
No
Skew (transparency)
+/- 0.012 in
Skew
+/- 0.006 in
Standard output capacity for labels
10 sheets
Standard output capacity for legal
15 sheets
SureSupply connection type
Direct
SureSupply supported
Yes
Video action printing supported
No
Package dimensions (WxDxH)
481 x 189 x 240 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 11:52:17
Uk has collected 3 expert reviews for HP Deskjet D1660 Printer inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-17 11:52:17
At the entry-level end of the inkjet market, there are a number of printers available, but few at the price of HP's new Deskjet D1660. From Internet suppliers like Amazon, you can pick one up for well under £30, so what do you get for that kind of money?...
90%
expertreviews.co.uk
Updated:
2011-08-17 11:52:17
Verdict: Excellent text and colour graphics prints at a rock-bottom price, but it's worth spending more for lower running costs. Printers don't come much cheaper than this entry-level inkjet from HP. However, such bargain prices can be a false econo...
60%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Deskjet D1660 Printer inkjet printer Colour 4800 x 1200 DPI A4:
Disclaimer

[1] Requires Microsoft Internet Explorer 6.0 – 8.0
[2] Compared with HP 300 Black/Colour Ink Cartridges; XL cartridges not included, please purchase separately