location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP9 magnetic card reader Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP9 Integrated Dual-Head MSR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y3U27AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780370582 show
Category:
Device which can read magnetic cards. Magnetic cards are a type of card capable of storing data by modifying the magnetism of tiny iron-based magnetic particles on a band of magnetic material on the card.
Magnetic Card Readers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2024 13:02:50
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2022
Product end of life date
Warranty: Limited warranty delivers on-site, next business-day 2 service for parts and labor and includes free support 24 x 7. The warranty terms vary by region and onsite and labor are not available in all countries. Depending on region and warranty terms, extended service offers terms up to 3 years by choosing an optional HP Carepack. To choose the right level of extended service for your HP product, visit HP Care Pack Central: www.hp.com/go/cpc.
Long product name HP RP9 magnetic card reader Black :
The long product name of HP RP9 magnetic card reader Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP RP9 Integrated Dual-Head MSR
More>>>
HP RP9 magnetic card reader Black:
The official description of HP RP9 magnetic card reader Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accept credit cards (select regions), gift cards, employee ID cards or loyalty cards[1] with the magnetic stripe in an up or down orientation with the HP RP9 Integrated Dual-Head MSR, designed for the HP RP9 Retail System.

Short summary description HP RP9 magnetic card reader Black:
This short summary of the HP RP9 magnetic card reader Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP RP9, Black, Business, 152,6 mm, 39,5 mm, 39,9 mm, 187 g

Long summary description HP RP9 magnetic card reader Black:
This is an auto-generated long summary of HP RP9 magnetic card reader Black based on the first three specs of the first five spec groups.

HP RP9. Product colour: Black, HP segment: Business. Width: 152,6 mm, Depth: 39,5 mm, Height: 39,9 mm

Save space and minimize cabling

Simply connect the MSR to one of the bezel USB ports on your HP RP9 Retail System, which powers the accessory and eliminates the need for cabling.

Enhance security

Support secure transactions with industry-standard, hardware-enabled Triple DES and AES encryption and DUKPT key management.

See and hear success

Enjoy an easy bi-directional swipe and confirm a successful card read with audible and LED read indicators. The extended 6” length and dual-head design support an accurate, fast swipe.

Features
Product colour
Black
HP segment
Business
Weight & dimensions
Width
152,6 mm
Depth
39,5 mm
Height
39,9 mm
Weight
187 g
Country Distributor
Italia 2 distributor(s)
Sverige 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 1 distributor(s)