location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP2000 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9318A026
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:32:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA iP2000 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of Canon PIXMA iP2000 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA iP2000
More>>>
Canon PIXMA iP2000 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of Canon PIXMA iP2000 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart, fast and user-friendly, the Canon PIXMA iP2000 delivers the performance and style of far more expensive printers - including a practical PictBridge port for direct, PC-less photo printing.

PictBridge-ready for camera direct printing
Print photos directly from your camera, quickly and easily, without even using a computer. The PIXMA iP2000 supports PictBridge, the universal standard for direct photo printing from all compatible digital cameras and camcorders. Enjoy instant and brilliant borderless printing right up to A4 size, whenever you want.

Outstanding photo-lab quality
You'll benefit from bold, rich and fresh colours, accurate in every detail, thanks to Canon's unique FINE print head. Tiny 2pl Micro-Nozzles eject ink with high precision and fast speeds for a maximum 4800 x 1200 dpi resolution.

Attractive, innovative design
This stylish, compact printer combines good looks with great performance. Dual paper trays allow you to load both photo and plain paper at the same time, saving you time and effort.

Fast and easy printing
Gain from productive print speeds at up to 20 pages per minute in mono and 14 pages per minute in colour. In addition, Easy-WebPrint and Easy-PhotoPrint software bring extra ease and efficiency to all your web and photo printing needs.

Windows and Mac compatible
The PIXMA iP2000 works with all popular Windows and Macintosh operating systems, with easy connectivity via the USB port.

Features:
- 4800x1200dpi with FINE technology and 2pl Micro-Nozzles.
- Fast printing: up to 20ppm mono & 14ppm colour.
- PictBridge-ready for direct photo printing.
- Rapid borderless printing up to A4 size.
- Stylish design with dual paper trays.
- Windows & Mac compatible.

Short summary description Canon PIXMA iP2000 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the Canon PIXMA iP2000 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP2000, Colour, 4800 x 1200 DPI, 2, A4, 20 ppm

Long summary description Canon PIXMA iP2000 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP2000 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP2000. Colour, Number of print cartridges: 2. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Features
Colour *
Yes
Number of print cartridges *
2
Printing
Print speed (colour photo, normal quality) on photo paper
0,61 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
14 ppm
Input & output capacity
Total input capacity *
150 sheets
Auto document feeder (ADF) input capacity
150 sheets
Maximum input capacity
300 sheets
Paper handling
Standard media sizes
A4, B5, A5, Letter, Legal, Envelopes DL, Envelopes Commecrial 10, 4x6", 5x7", Credit Card
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
Direct printing
Yes
Performance
Sound power level (printing)
43 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
11 W
Power consumption (standby)
2 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 98SE/Me/2000/XP Mac OS 9.x Mac OS X 10.2.1 +
Minimum storage drive space
100 MB
Minimum system requirements
CD-ROM
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
4,4 kg
Packaging data
Bundled software
Easy-WebPrint Easy-PhotoPrint PhotoRecord Easy-PrintToolBox Easy-PhotoPrint (Mac) Drivers
Other features
Dimensions (WxDxH)
418 x 260 x 169 mm
Print technology
Inkjet
Interface
USB 2.0
Media types supported
Plain Paper, Envelopes, Photo Paper Pro, Photo Paper Plus Glossy, Photo Paper Plus Double Sided, Photo Paper Plus Semi-gloss, Glossy Photo Paper, Matte Photo Paper, High Resolution Paper, Transparency, T-shirt Transfer, Photo Stickers
Power requirements
220-240V; 50/60Hz
Brand Image Product code Product Stock Price from
Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4
(show image)
0012B001 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4
(show image)
0012B011 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4
(show image)
0012B006 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)